- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMF64A Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 71.1V | 200W | 1.94A | 103V | 64V | 1 | - | - | ||
![]() SMAJ43 Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 47.8V | 400W | 5.22A | 76.7V | 43V | 1 | - | - | ||
![]() SMF100CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 111V | 200W | 1.23A | 162V | 100V | - | 1 | - | ||
![]() SMCJ140 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 155.68V | 1500W (1.5kW) | 5.99A | 250.6V | 140V | 1 | - | - | ||
![]() P6SMB75CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 7.13V | 600W | 53.1A | 11.3V | 6.4V | - | 1 | - | ||
![]() SMAJ85 Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 94.4V | 400W | 2.65A | 151V | 85V | 1 | - | - | ||
![]() P4SMA500A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 475V | 400W | 580mA | 690V | 427.5V | 1 | - | - | ||
![]() SMBJ8.5C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 94.4V | 600W | 3.97A | 151V | 85V | - | 1 | - | ||
![]() SMF19A Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 21.1V | 200W | 6.54A | 30.6V | 19V | 1 | - | - | ||
![]() SMDJ60CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 6.67V | 3000W (3kW) | 291.26A | 10.3V | 6V | - | 1 | - | ||
![]() SMF80CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 8.89V | 200W | 14.71A | 13.6V | 8V | - | 1 | - | ||
![]() SMDJ140C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 155.68V | 3000W (3kW) | 11.97A | 250.6V | 140V | - | 1 | - | ||
![]() SMCJ9.0A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 100V | 1500W (1.5kW) | 10.27A | 146V | 90V | 1 | - | - | ||
![]() SMDJ180C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 200.16V | 3000W (3kW) | 9.31A | 322.2V | 180V | - | 1 | - | ||
![]() SMAJ80 Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 8.89V | 400W | 26.67A | 15V | 8V | 1 | - | - | ||
![]() SMBJ9.0C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 10V | 600W | 35.5A | 16.9V | 9V | - | 1 | - | ||
![]() SMCJ19C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 21.13V | 1500W (1.5kW) | 44.1A | 34V | 19V | - | 1 | - | ||
![]() SMDJ80CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 8.89V | 3000W (3kW) | 220.59A | 13.6V | 8V | - | 1 | - | ||
![]() SMF120CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 133V | 200W | 1.04A | 193V | 120V | - | 1 | - | ||
![]() P4SMA520CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 494V | 400W | 560mA | 717.6V | 444.6V | - | 1 | - |