- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMC300CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 285V | 1500W (1.5kW) | 3.7A | 414V | 256V | - | 1 | - | ||
![]() SMAJ58 Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 64.4V | 400W | 3.88A | 103V | 58V | 1 | - | - | ||
![]() 1.5SMC350CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 332V | 1500W (1.5kW) | 3.2A | 482V | 300V | - | 1 | - | ||
![]() P6KE15CA-TR Meritek | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Meritek | Tape & Reel (TR) | Active | -55°C ~ 175°C (TJ) | P6KE | Zener | General Purpose | No | - | 600W | 1A | - | - | - | 1 | - | ||
![]() P6KE8.2C Meritek | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Meritek | Bulk | Active | -55°C ~ 175°C (TJ) | P6KE | Zener | General Purpose | No | - | 600W | 10A | - | - | - | 1 | - | ||
![]() SMCJ48CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 53.3V | 1500W (1.5kW) | 19.38A | 77.4V | 48V | - | 1 | - | ||
![]() SMBJ130C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 144V | 600W | 2.6A | 231V | 130V | - | 1 | - | ||
![]() SMBJ26C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 28.9V | 600W | 12.88A | 46.6V | 26V | - | 1 | - | ||
![]() P4SMA350A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 332.5V | 400W | 830mA | 482V | 299.3V | 1 | - | - | ||
![]() SMAJ400CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 447V | 400W | 620mA | 648V | 400V | - | 1 | - | ||
![]() P4SMA180A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 171V | 400W | 1.63A | 246V | 154V | 1 | - | - | ||
![]() SMBJ22 Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 24.4V | 600W | 15.23A | 39.4V | 22V | 1 | - | - | ||
![]() SMF51A Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 56.7V | 200W | 2.43A | 82.4V | 51V | 1 | - | - | ||
![]() P4SMA110CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 104.5V | 400W | 2.63A | 152V | 94V | - | 1 | - | ||
![]() SMCJ170 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 189V | 1500W (1.5kW) | 4.93A | 304V | 170V | 1 | - | - | ||
![]() P6SMB300CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 285V | 600W | 1.45A | 414V | 256V | - | 1 | - | ||
![]() SMF5.0A Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 6.4V | 200W | 21.74A | 9.2V | 5V | 1 | - | - | ||
![]() SMDJ40 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 44.4V | 3000W (3kW) | 42.02A | 71.4V | 40V | 1 | - | - | ||
![]() SMBJ20A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 22.2V | 600W | 18.52A | 32.4V | 20V | 1 | - | - | ||
![]() P4SMA220A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 209V | 400W | 1.22A | 328V | 185V | 1 | - | - |