- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE10 Meritek | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Meritek | Bulk | Active | -55°C ~ 175°C (TJ) | P6KE | Zener | General Purpose | No | - | 600W | 1A | - | - | 1 | - | - | ||
![]() SMCJ180A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 200V | 1500W (1.5kW) | 5.14A | 291.6V | 180V | 1 | - | - | ||
![]() SMBJ33C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 36.7V | 600W | 10.17A | 59V | 33V | - | 1 | - | ||
![]() 1.5SMC43A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 40.9V | 1500W (1.5kW) | 25.6A | 59.3V | 36.8V | 1 | - | - | ||
![]() SMAJ160C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 178V | 400W | 1.39A | 287V | 160V | - | 1 | - | ||
![]() SMBJ100CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 111V | 600W | 3.7A | 162V | 100V | - | 1 | - | ||
![]() SMDJ45CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 50V | 3000W (3kW) | 41.27A | 72.7V | 45V | - | 1 | - | ||
![]() P6SMB10A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 9.5V | 600W | 41.38A | 14.5V | 8.6V | 1 | - | - | ||
![]() SMCJ22CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 24.4V | 1500W (1.5kW) | 42.25A | 35.5V | 22V | - | 1 | - | ||
![]() SMCJ400CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 447V | 1500W (1.5kW) | 2.3A | 648V | 400V | - | 1 | - | ||
![]() SMBJ30 Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 33.3V | 600W | 11.21A | 53.5V | 30V | 1 | - | - | ||
![]() SMF13CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 14.4V | 200W | 9.3A | 21.5V | 13V | - | 1 | - | ||
![]() SMBJ26A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 28.9V | 600W | 14.25A | 42.1V | 26V | 1 | - | - | ||
![]() SMAJ180A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 200V | 400W | 1.37A | 291.6V | 180V | 1 | - | - | ||
![]() SMCJ18 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 20V | 1500W (1.5kW) | 46.58A | 32.2V | 18V | 1 | - | - | ||
![]() SMF28CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 31.1V | 200W | 4.41A | 45.4V | 28V | - | 1 | - | ||
![]() 1.5SMC56A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 53.2V | 1500W (1.5kW) | 19.7A | 77V | 47.8V | 1 | - | - | ||
![]() 5.0SMDJ45CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 50V | 5000W (5kW) | 68.8A | 72.7V | 45V | - | 1 | - | ||
![]() P4SMA220CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 209V | 400W | 1.22A | 328V | 185V | - | 1 | - | ||
![]() SMAJ22 Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 24.4V | 400W | 10.15A | 39.4V | 22V | 1 | - | - |