- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMC110CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 105V | 1500W (1.5kW) | 10A | 152V | 94V | - | 1 | - | ||
![]() SMAJ100CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 111V | 400W | 2.47A | 162V | 100V | - | 1 | - | ||
![]() SMF12A Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 13.3V | 200W | 10.05A | 19.9V | 12V | 1 | - | - | ||
![]() SMBJ64C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 71.1V | 600W | 5.26A | 114V | 64V | - | 1 | - | ||
![]() SMBJ48A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 53.3V | 600W | 7.75A | 77.4V | 48V | 1 | - | - | ||
![]() SMCJ170C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 189V | 1500W (1.5kW) | 4.93A | 304V | 170V | - | 1 | - | ||
![]() SMCJ5.0A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 6.4V | 1500W (1.5kW) | 163.04A | 9.2V | 5V | 1 | - | - | ||
![]() P4SMA13A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 12.35V | 400W | 21.98A | 18.2V | 11.1V | 1 | - | - | ||
![]() SMAJ54 Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 60V | 400W | 4.15A | 96.3V | 54V | 1 | - | - | ||
![]() SMCJ130CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 144V | 1500W (1.5kW) | 7.18A | 209V | 130V | - | 1 | - | ||
![]() P6SMB22CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 20.9V | 600W | 19.61A | 30.6V | 18.8V | - | 1 | - | ||
![]() SMBJ54C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 60V | 600W | 6.23A | 96.3V | 54V | - | 1 | - | ||
![]() SMCJ15 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 16.7V | 1500W (1.5kW) | 55.76A | 26.9V | 15V | 1 | - | - | ||
![]() P6SMB250A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 237.5V | 600W | 1.74A | 344V | 214V | 1 | - | - | ||
![]() SMAJ26CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 28.9V | 400W | 9.5A | 42.1V | 26V | - | 1 | - | ||
![]() SMCJ11 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 12.2V | 1500W (1.5kW) | 74.63A | 20.1V | 11V | 1 | - | - | ||
![]() SMBJ400A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 447V | 600W | 930mA | 648V | 400V | 1 | - | - | ||
![]() P4SMA20A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 19V | 400W | 14.44A | 27.7V | 17.1V | 1 | - | - | ||
![]() SMDJ17C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 18.9V | 3000W (3kW) | 98.36A | 30.5V | 17V | - | 1 | - | ||
![]() SMCJ17A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 18.9V | 1500W (1.5kW) | 54.35A | 27.6V | 17V | 1 | - | - |