- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ45 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 50V | 3000W (3kW) | 37.36A | 80.3V | 45V | 1 | - | - | ||
![]() SMDJ110C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 122V | 3000W (3kW) | 15.31A | 196V | 110V | - | 1 | - | ||
![]() P4SMA36CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 34.2V | 400W | 8.02A | 49.9V | 30.8V | - | 1 | - | ||
![]() SMF36A Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 40V | 200W | 3.44A | 58.1V | 36V | 1 | - | - | ||
![]() P6SMB24CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 22.8V | 600W | 18.07A | 33.2V | 20.5V | - | 1 | - | ||
![]() SMDJ26CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 28.9V | 3000W (3kW) | 71.26A | 42.1V | 26V | - | 1 | - | ||
![]() 5.0SMDJ58A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 64.4V | 5000W (5kW) | 53.5A | 93.6V | 58V | 1 | - | - | ||
![]() SMAJ150A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 167V | 400W | 1.65A | 243V | 150V | 1 | - | - | ||
![]() SMDJ40A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 44.4V | 3000W (3kW) | 46.51A | 64.5V | 40V | 1 | - | - | ||
![]() SMDJ12A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 13.3V | 3000W (3kW) | 150.75A | 19.9V | 12V | 1 | - | - | ||
![]() P6SMB39A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 37.05V | 600W | 11.13A | 53.9V | 33.3V | 1 | - | - | ||
![]() SMCJ18C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 20V | 1500W (1.5kW) | 46.58A | 32.2V | 18V | - | 1 | - | ||
![]() SMDJ48 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 53.3V | 3000W (3kW) | 35.09A | 85.5V | 48V | 1 | - | - | ||
![]() SMF54CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 60V | 200W | 2.3A | 87.1V | 54V | - | 1 | - | ||
![]() P4SMA220A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 209V | 400W | 1.22A | 328V | 185V | 1 | - | - | ||
![]() SMDJ16CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 17.8V | 3000W (3kW) | 115.38A | 26V | 16V | - | 1 | - | ||
![]() SMCJ45C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 50V | 1500W (1.5kW) | 18.68A | 80.3V | 45V | - | 1 | - | ||
![]() SMDJ18CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 20V | 3000W (3kW) | 102.74A | 29.2V | 18V | - | 1 | - | ||
![]() 1.5SMC350A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 332V | 1500W (1.5kW) | 3.2A | 482V | 300V | 1 | - | - | ||
![]() SMCJ11A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 12.2V | 1500W (1.5kW) | 82.42A | 18.2V | 11V | 1 | - | - |