- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ6.5CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 7.22V | 3000W (3kW) | 267.86A | 11.2V | 6.5V | - | 1 | - | ||
![]() SMAJ110CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 122V | 400W | 2.26A | 177V | 110V | - | 1 | - | ||
![]() SMDJ220CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 246V | 3000W (3kW) | 8.43A | 356V | 220V | - | 1 | - | ||
![]() P4SMA18CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 17.1V | 400W | 15.87A | 25.2V | 15.3V | - | 1 | - | ||
![]() SMCJ100A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 111V | 1500W (1.5kW) | 9.26A | 162V | 100V | 1 | - | - | ||
![]() SMBJ64CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 71.1V | 600W | 5.83A | 103V | 64V | - | 1 | - | ||
![]() SMF48CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 53.3V | 200W | 2.58A | 77.4V | 48V | - | 1 | - | ||
![]() 5.0SMDJ33A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 36.7V | 5000W (5kW) | 93.9A | 53.3V | 33V | 1 | - | - | ||
![]() SMBJ400A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 447V | 600W | 930mA | 648V | 400V | 1 | - | - | ||
![]() P4SMA20A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 19V | 400W | 14.44A | 27.7V | 17.1V | 1 | - | - | ||
![]() SMDJ17C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 18.9V | 3000W (3kW) | 98.36A | 30.5V | 17V | - | 1 | - | ||
![]() SMCJ17A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 18.9V | 1500W (1.5kW) | 54.35A | 27.6V | 17V | 1 | - | - | ||
![]() 5.0SMDJ17CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 18.9V | 5000W (5kW) | 181A | 27.6V | 17V | - | 1 | - | ||
![]() SMAJ16C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 17.8V | 400W | 13.89A | 28.8V | 16V | - | 1 | - | ||
![]() SMDJ130A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 144V | 3000W (3kW) | 14.35A | 209V | 130V | 1 | - | - | ||
![]() P4SMA56CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 53.2V | 400W | 5.19A | 77V | 47.8V | - | 1 | - | ||
![]() P4SMA13A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 12.35V | 400W | 21.98A | 18.2V | 11.1V | 1 | - | - | ||
![]() SMAJ54 Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 60V | 400W | 4.15A | 96.3V | 54V | 1 | - | - | ||
![]() SMCJ130CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 144V | 1500W (1.5kW) | 7.18A | 209V | 130V | - | 1 | - | ||
![]() P6SMB22CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 20.9V | 600W | 19.61A | 30.6V | 18.8V | - | 1 | - |