- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ54C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 60V | 600W | 6.23A | 96.3V | 54V | - | 1 | - | ||
![]() SMCJ15 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 16.7V | 1500W (1.5kW) | 55.76A | 26.9V | 15V | 1 | - | - | ||
![]() P6SMB250A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 237.5V | 600W | 1.74A | 344V | 214V | 1 | - | - | ||
![]() SMF12A Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 13.3V | 200W | 10.05A | 19.9V | 12V | 1 | - | - | ||
![]() SMDJ10 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 11.1V | 3000W (3kW) | 159.57A | 18.8V | 10V | 1 | - | - | ||
![]() SMDJ18 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 20V | 3000W (3kW) | 93.17A | 32.2V | 18V | 1 | - | - | ||
![]() 1.5SMC110CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 105V | 1500W (1.5kW) | 10A | 152V | 94V | - | 1 | - | ||
![]() 1.5SMC15A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 14.3V | 1500W (1.5kW) | 71.7A | 21.2V | 12.8V | 1 | - | - | ||
![]() SMBJ12A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 13.3V | 600W | 30.15A | 19.9V | 12V | 1 | - | - | ||
![]() SMAJ13CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 14.4V | 400W | 18.6A | 21.5V | 13V | - | 1 | - | ||
![]() P4SMA100A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 95V | 400W | 2.92A | 137V | 85.5V | 1 | - | - | ||
![]() 1.5SMC56CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 53.2V | 1500W (1.5kW) | 19.7A | 77V | 47.8V | - | 1 | - | ||
![]() SMCJ40 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 44.4V | 1500W (1.5kW) | 21.01A | 71.4V | 40V | 1 | - | - | ||
![]() SMCJ5.0 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 6.4V | 1500W (1.5kW) | 156.25A | 9.6V | 5V | 1 | - | - | ||
![]() 1.5SMC11CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 10.5V | 1500W (1.5kW) | 97.4A | 15.6V | 9.4V | - | 1 | - | ||
![]() SMCJ120 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 133V | 1500W (1.5kW) | 7.01A | 214V | 120V | 1 | - | - | ||
![]() SMDJ33 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 36.7V | 3000W (3kW) | 50.85A | 59V | 33V | 1 | - | - | ||
![]() P6SMB16CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 15.2V | 600W | 26.67A | 22.5V | 13.6V | - | 1 | - | ||
![]() P6SMB13CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 12.35V | 600W | 32.97A | 18.2V | 11.1V | - | 1 | - | ||
![]() SMBJ45 Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 50V | 600W | 7.47A | 80.3V | 45V | 1 | - | - |