- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Composition | Color | Applications | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Levels | Number of Poles | Power Line Protection | Spread Spectrum Bandwidth | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Absolute Pull Range (APR) | Connection Type | IP Rating | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ22A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | - | - | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 24.4V | 3000W (3kW) | 84.51A | 35.5V | 22V | 1 | - | - | - | - | - | - | - | - | ||
![]() SMBJ350CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | - | - | - | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 391V | 600W | 1.06A | 567V | 350V | - | 1 | - | - | - | - | - | - | - | ||
![]() 1.5SMC39CA Meritek | In Stock | - | - | Front Mount | DO-214AB (SMC) | 4 | - | CSA, UL | Turck | U2-06386 | 600 VAC, 600 VDC | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | - | Zener | - | - | General Purpose | - | 10 A | - | - | - | - | - | - | - | - | - | - | 37.1V | 1500W (1.5kW) | 28.2A | 53.9V | 33.3V | - | 1 | - | - | - | IP67 | - | 1 m | - | ||
![]() SMAJ75C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | - | - | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 83.3V | 400W | 2.99A | 134V | 75V | - | 1 | - | - | - | - | - | - | - | ||
![]() SMF20A Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | - | - | - | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 22.2V | 200W | 6.17A | 32.4V | 20V | 1 | - | - | - | - | - | - | - | - | ||
![]() SMAJ160CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | - | - | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 178V | 400W | 1.54A | 259V | 160V | - | 1 | - | - | - | - | - | - | - | ||
![]() SMDJ170A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | - | - | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 189V | 3000W (3kW) | 10.91A | 275V | 170V | 1 | - | - | - | - | - | - | - | - | ||
![]() SMBJ160A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | - | - | - | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 178V | 600W | 2.32A | 259V | 160V | 1 | - | - | - | - | - | - | - | - | ||
![]() SMCJ11C Meritek | In Stock | - | - | Front Mount | DO-214AB (SMC) | 4 | - | CSA, UL | Turck | UX11014 | 250 VAC, 250 VDC | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | - | Zener | - | - | General Purpose | - | 4 A | - | - | - | - | - | - | - | - | - | - | 12.2V | 1500W (1.5kW) | 74.63A | 20.1V | 11V | - | 1 | - | - | - | IP68 | - | 2 m | - | ||
![]() P4SMA300A Meritek | In Stock | - | - | PCB Mount | DO-214AC (SMA) | - | - | CE;UR | Altech | MVE-2710 | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | - | Zener | Polyamide | Green | General Purpose | - | - | - | - | - | - | - | - | 1 | 10 | - | - | 285V | 400W | 970mA | 414V | 256V | 1 | - | - | - | Screw Clamp | - | - | - | - | ||
![]() SMAJ110A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | - | - | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 122V | 400W | 2.26A | 177V | 110V | 1 | - | - | - | - | - | - | - | - | ||
![]() SMAJ24C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | -55°C ~ 150°C | * | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 26.7V | 400W | 9.3A | 43V | 24V | - | 1 | - | - | - | - | - | - | - | ||
![]() 1.5SMC160A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | - | Miscellaneous | - | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 152V | 1500W (1.5kW) | 6.9A | 219V | 136V | 1 | - | - | - | - | - | - | - | - | ||
![]() SMBJ120A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | - | - | Miscellaneous | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 133V | 600W | 3.11A | 193V | 120V | 1 | - | - | - | - | - | - | - | - | ||
![]() SMAJ43A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | - | PILZ | 533158 | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 47.8V | 400W | 5.76A | 69.4V | 43V | 1 | - | - | - | - | - | - | - | - | ||
![]() SMCJ45A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | - | - | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 50V | 1500W (1.5kW) | 20.63A | 72.7V | 45V | 1 | - | - | - | - | - | - | - | - | ||
![]() P4SMA43CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | - | - | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 40.85V | 400W | 6.75A | 59.3V | 36.8V | - | 1 | - | - | - | - | - | - | - | ||
![]() SMDJ13 Meritek | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SiTime | Strip | Active | -20°C ~ 70°C | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | - | General Purpose | 2.5V | - | 106.25 MHz | ±20ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 36mA | - | - | - | - | 14.4V | 3000W (3kW) | 126.05A | 23.8V | 13V | 1 | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
![]() P4SMA200A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | -55°C ~ 150°C | * | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 190V | 400W | 1.46A | 274V | 171V | 1 | - | - | - | - | - | - | - | - | ||
![]() SMF17CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | - | - | - | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 18.9V | 200W | 7.25A | 27.6V | 17V | - | 1 | - | - | - | - | - | - | - |