- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ12CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 13.3V | 3000W (3kW) | 150.75A | 19.9V | 12V | - | 1 | - | ||
![]() SMCJ40CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 44.4V | 1500W (1.5kW) | 23.26A | 64.5V | 40V | - | 1 | - | ||
![]() 1.5SMC250CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 237V | 1500W (1.5kW) | 4.4A | 344V | 214V | - | 1 | - | ||
![]() SMDJ150A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 167V | 3000W (3kW) | 12.35A | 243V | 150V | 1 | - | - | ||
![]() 1.5SMC120A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 114V | 1500W (1.5kW) | 9.2A | 165V | 102V | 1 | - | - | ||
![]() 1.5SMC33CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 31.4V | 1500W (1.5kW) | 33.3A | 45.7V | 28.2V | - | 1 | - | ||
![]() SMDJ5.0 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 6.4V | 3000W (3kW) | 312.5A | 9.6V | 5V | 1 | - | - | ||
![]() P6SMB47A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 44.65V | 600W | 9.26A | 64.8V | 40.2V | 1 | - | - | ||
![]() SMCJ43A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 47.8V | 1500W (1.5kW) | 21.61A | 69.4V | 43V | 1 | - | - | ||
![]() SMBJ180CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 200V | 600W | 2.06A | 291.6V | 180V | - | 1 | - | ||
![]() P6KE15CA Meritek | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Meritek | Bulk | Active | -55°C ~ 175°C (TJ) | P6KE | Zener | General Purpose | No | - | 600W | 1A | - | - | - | 1 | - | ||
![]() SMAJ28A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 31.1V | 400W | 8.81A | 45.4V | 28V | 1 | - | - | ||
![]() SMBJ48CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 53.3V | 600W | 7.75A | 77.4V | 48V | - | 1 | - | ||
![]() SMBJ18CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 20V | 600W | 20.55A | 29.2V | 18V | - | 1 | - | ||
![]() SMAJ12C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 13.3V | 400W | 18.18A | 22V | 12V | - | 1 | - | ||
![]() 5.0SMDJ54A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 60V | 5000W (5kW) | 57.5A | 87.1V | 54V | 1 | - | - | ||
![]() SMAJ13A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 14.4V | 400W | 18.6A | 21.5V | 13V | 1 | - | - | ||
![]() P4SMA350CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 332.5V | 400W | 830mA | 482V | 299.3V | - | 1 | - | ||
![]() 5.0SMDJ78A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 86.7V | 5000W (5kW) | 39.7A | 126V | 78V | 1 | - | - | ||
![]() 5.0SMDJ43CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 47.8V | 5000W (5kW) | 72.1A | 69.4V | 43V | - | 1 | - |