- Number of Elements
- Polarity
- Breakdown Voltage-Min
- Clamping Voltage-Max
- Configuration
- Diode Element Material
- Diode Type
- JESD-30 Code
- Non-rep Peak Rev Power Dis-Max
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
World Products TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Frequency-Max | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package Body Material | Package Shape | Package Style | Package Type | Peak Pulse Power Dissipation | Power Dissipation (Max) | Rad Hardened | Reverse Stand-off Voltage | RoHS | Screw, Thread Size | Test Current (It) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Type | Terminal Finish | Color | Gender | Additional Feature | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Inductance | Number of Circuits | Plating | Current | Diode Type | Case Connection | Clamping Voltage | Peak Pulse Current | Input | Ratio - Input:Output | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Inductance Tolerance | RMS Current (Irms) | Reverse Breakdown Voltage | PLL | Differential - Input:Output | Threaded/Unthreaded | Non-rep Peak Rev Power Dis-Max | Main Purpose | Leakage Current (Max) | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Features | Product Length | Product Width | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE68CA World Products | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 2 | 68 | - | 1 | Through Hole | 1 | -55C to 175C | Military | UNSPECIFIED | ROUND | LONG FORM | DO-13 | 1500(W) | 5 | No | 58.1(V) | - | - | 1(mA) | - | Tape and Reel | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | 2 | O-XALF-W2 | Not Qualified | Bi-Directional | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 92(V) | 16.5(A) | - | - | 58.1 | DO-201 | - | - | 64.6(V) | - | - | - | 1500 | - | 0.001(uA) | 64.6 | 92 | 71.4 | - | - | - | - | - | - | - | ||
![]() 1.5KE75CA World Products | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 2 | 75 | - | - | Through Hole | 1 | -55C to 175C | Military | UNSPECIFIED | ROUND | LONG FORM | DO-13 | 1500(W) | 5 | No | 64.1(V) | - | - | 1(mA) | - | Tape and Reel | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | 2 | O-XALF-W2 | Not Qualified | Bi-Directional | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 103(V) | 14.6(A) | - | - | 64.1 | DO-201 | - | - | 71.3(V) | - | - | - | 1500 | - | 0.005(uA) | 71.3 | 103 | 78.8 | - | - | - | - | - | - | - | ||
![]() 1.5KE75A World Products | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 2 | 75 | - | - | Through Hole | 1 | -55C to 175C | Military | UNSPECIFIED | ROUND | LONG FORM | DO-201 | 1500(W) | 5 | No | 64.1(V) | - | - | 1(mA) | - | Tape and Reel | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | 2 | O-XALF-W2 | Not Qualified | Uni-Directional | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 103(V) | 14.8(A) | - | - | 64.1 | DO-201 | - | - | 71.3(V) | - | - | - | 1500 | - | 0.001(uA) | 71.3 | 103 | 78.8 | - | - | - | - | - | - | - | ||
![]() 1.5KE120CA World Products | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | 120 | - | - | - | 1 | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 5 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | 15 uH | - | - | 87 A | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 102 | DO-201 | 20 | 10.1 A | - | - | - | - | 1500 | - | - | 114 | 165 | 126 | - | 13.767 | 12.9 mm | - | - | - | - | ||
![]() 1.5KE91CATR World Products | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | 91 | - | - | - | 1 | - | - | PLASTIC/EPOXY | ROUND | LONG FORM | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 77.8 | - | - | - | - | - | - | - | 1500 | - | - | 86.5 | 125 | 95.5 | - | - | - | - | - | - | - | ||
![]() P4KE110ATR World Products | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | 110 | - | - | - | 1 | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 94 | - | - | - | - | - | - | - | 400 | - | - | 105 | 152 | 116 | - | - | - | - | - | - | - | ||
![]() 3KP85A World Products | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | 101.3 | - | - | - | 1 | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 85 | - | - | - | - | - | - | - | 3000 | - | - | 94.4 | 137 | 108.2 | - | - | - | - | - | - | - | ||
![]() 1.5KE68ATR World Products | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | 6.8 | - | - | - | 1 | - | - | PLASTIC/EPOXY | ROUND | LONG FORM | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 5.8 | - | - | - | - | - | - | - | 1500 | - | - | 6.45 | 10.5 | 7.14 | - | - | - | - | - | - | - | ||
![]() P6SMBJ10CA World Products | In Stock | - | - | - | - | YES | - | - | - | SILICON | 2 | 11.95 | - | - | - | 1 | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | - | - | 5 | - | - | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | - | UL RECOGNIZED | AVALANCHE | - | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 10 | DO-214AA | - | - | - | - | - | - | 600 | - | - | 11.1 | 17 | 12.8 | - | - | - | - | - | - | - | ||
![]() P6KE7.5C World Products | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | 75 | - | - | - | 1 | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 60.7 | DO-15 | - | - | - | - | - | - | 600 | - | - | 67.5 | 108 | 82.5 | - | - | - | - | - | - | - | ||
![]() P4KE91 World Products | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | 9.1 | - | - | - | 1 | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 7.37 | DO-41 | - | - | - | - | - | - | 400 | - | - | 8.19 | 13.8 | 10 | - | - | - | - | - | - | - | ||
![]() P4KE300C World Products | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | 300 | - | - | - | 1 | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 243 | DO-41 | - | - | - | - | - | - | 400 | - | - | 270 | 430 | 330 | - | - | - | - | - | - | - | ||
![]() P6KE8.2 World Products | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | 82 | - | - | - | 1 | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 66.4 | DO-15 | - | - | - | - | - | - | 600 | - | - | 73.8 | 118 | 90.2 | - | - | - | - | - | - | - | ||
![]() P4KE12A World Products | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | 12 | - | - | - | 1 | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 10.2 | DO-41 | - | - | - | - | - | - | 400 | - | - | 11.4 | 16.7 | 12.6 | - | - | - | - | - | - | - | ||
![]() P4KE250C World Products | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | 250 | - | - | - | 1 | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 202 | DO-41 | - | - | - | - | - | - | 400 | - | - | 225 | 360 | 275 | - | - | - | - | - | - | - | ||
![]() SA11CA World Products | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | - | - | - | - | 1 | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 11 | DO-15 | - | - | - | - | - | - | 500 | - | - | 12.2 | 18.2 | 13.5 | - | - | - | - | - | - | - | ||
![]() 1.5KE15ATR World Products | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | NO | 24-QFN (4x4) | - | - | SILICON | 2 | 15 | 167MHz | - | - | 1 | - | - | PLASTIC/EPOXY | ROUND | LONG FORM | - | - | 5 | - | - | - | - | - | 0°C ~ 70°C | Tube | -- | - | Active | - | - | - | - | UL RECOGNIZED | AVALANCHE | 1.425 V ~ 1.575 V | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | LP-HCSL | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | 1 | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | HCSL | 1:2 | 12.8 | - | - | - | - | Yes | Yes/Yes | - | 1500 | PCI Express (PCIe) | - | 14.3 | 21.2 | 15.8 | - | - | - | - | - | - | - | ||
![]() 1.5KE68CATR World Products | In Stock | - | - | - | - | NO | - | Nylon | -- | SILICON | 2 | 6.8 | - | - | - | 1 | - | - | PLASTIC/EPOXY | ROUND | LONG FORM | - | - | 5 | - | - | - | -- | - | - | - | 900 | - | Active | Round Spacer | - | Natural | Female, Female | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | - | - | -- | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 5.8 | - | - | - | - | - | - | Unthreaded | 1500 | - | - | 6.45 | 10.5 | 7.14 | -- | - | - | 0.060 (1.52mm) | 0.085 (2.16mm) | 0.032 (0.81mm) | 0.060 (1.52mm) | ||
![]() P4KE120ATR World Products | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | 120 | - | - | - | 1 | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 102 | - | - | - | - | - | - | - | 400 | - | - | 114 | 165 | 126 | - | - | - | - | - | - | - | ||
![]() SA78C World Products | In Stock | - | - | - | - | NO | - | Nylon | -- | SILICON | 2 | - | - | - | - | 1 | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | -- | - | - | - | 900 | - | Active | Round Spacer | - | Natural | Female, Female | UL RECOGNIZED | AVALANCHE | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | - | - | -- | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | 78 | DO-15 | - | - | - | - | - | Unthreaded | 500 | - | - | 86.7 | 139 | 106 | -- | - | - | 0.118 (3.00mm) | 0.085 (2.16mm) | 0.032 (0.81mm) | 0.118 (3.00mm) |