- Number of Elements
- Polarity
- Breakdown Voltage-Min
- Clamping Voltage-Max
- Configuration
- Diode Element Material
- Diode Type
- JESD-30 Code
- Non-rep Peak Rev Power Dis-Max
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
World Products TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Number of Elements | Package Body Material | Package Shape | Package Style | Power Dissipation (Max) | JESD-609 Code | Terminal Finish | Additional Feature | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE220A World Products | In Stock | - | - | NO | SILICON | 2 | 220 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 185 | DO-15 | 600 | 209 | 301 | 231 | ||
![]() P4KE82C World Products | In Stock | - | - | NO | SILICON | 2 | 82 | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 66.4 | DO-41 | 400 | 73.8 | 118 | 90.2 | ||
![]() P6KE11CA World Products | In Stock | - | - | NO | SILICON | 2 | 11 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 9.4 | DO-15 | 600 | 10.5 | 15.6 | 11.6 | ||
![]() P6KE150A World Products | In Stock | - | - | NO | SILICON | 2 | 150 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 128 | DO-15 | 600 | 143 | 207 | 158 | ||
![]() SA8.0CA World Products | In Stock | - | - | NO | SILICON | 2 | - | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 8 | DO-15 | 500 | 8.89 | 13.6 | 8.93 | ||
![]() SA8.0 World Products | In Stock | - | - | NO | SILICON | 2 | - | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 8 | DO-15 | 500 | 8.89 | 15 | 10.9 | ||
![]() P4KE130CATR World Products | In Stock | - | - | NO | SILICON | 2 | 130 | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | - | - | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 111 | - | 400 | 124 | 179 | 137 | ||
![]() SA6.5C World Products | In Stock | - | - | NO | SILICON | 2 | - | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 6.5 | DO-15 | 500 | 7.22 | 12.3 | 8.82 | ||
![]() SA20CA World Products | In Stock | - | - | NO | SILICON | 2 | - | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 20 | DO-15 | 500 | 22.2 | 32.4 | 24.5 | ||
![]() SA120CA World Products | In Stock | - | - | NO | SILICON | 2 | - | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 120 | DO-15 | 500 | 133 | 193 | 147 | ||
![]() P4KE440 World Products | In Stock | - | - | NO | SILICON | 2 | 440 | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 356 | DO-41 | 400 | 396 | 631 | 484 | ||
![]() P4KE100CATR World Products | In Stock | - | - | NO | SILICON | 2 | 100 | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | - | - | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 85.5 | - | 400 | 95 | 137 | 105 | ||
![]() 3.0SMCJ9.0CA World Products | In Stock | - | - | YES | SILICON | 2 | - | 1 | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 9 | DO-214AB | 3000 | 10 | 15.4 | 11.5 | ||
![]() 3.0SMCJ13A World Products | In Stock | - | - | YES | SILICON | 2 | - | 1 | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 13 | DO-214AB | 3000 | 14.4 | 21.5 | 16.5 | ||
![]() P6SMBJ43CA World Products | In Stock | - | - | YES | SILICON | 2 | 51.35 | 1 | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | 5 | e0 | TIN LEAD | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 43 | DO-214AA | 600 | 47.8 | 69.4 | 54.9 | ||
![]() 3KP20A World Products | In Stock | - | - | NO | SILICON | 2 | 23.85 | 1 | UNSPECIFIED | ROUND | LONG FORM | 8 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 20 | - | 3000 | 22.2 | 32.4 | 25.5 | ||
![]() 3KP170 World Products | In Stock | - | - | NO | SILICON | 2 | 214.25 | 1 | UNSPECIFIED | ROUND | LONG FORM | 8 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 170 | - | 3000 | 189 | 304 | 239.5 | ||
![]() 3KP45CA World Products | In Stock | - | - | NO | SILICON | 2 | 53.75 | 1 | UNSPECIFIED | ROUND | LONG FORM | 8 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 45 | - | 3000 | 50 | 72.7 | 57.5 | ||
![]() 1.5KE22ATR World Products | In Stock | - | - | NO | SILICON | 2 | 22 | 1 | PLASTIC/EPOXY | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 18.8 | - | 1500 | 20.9 | 30.6 | 23.1 | ||
![]() P6SMBJ43C World Products | In Stock | - | - | YES | SILICON | 2 | 54.15 | 1 | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | 5 | e0 | TIN LEAD | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 43 | DO-214AA | 600 | 47.8 | 76.7 | 60.5 |