- Number of Elements
- Polarity
- Breakdown Voltage-Min
- Clamping Voltage-Max
- Configuration
- Diode Element Material
- Diode Type
- JESD-30 Code
- Non-rep Peak Rev Power Dis-Max
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
World Products TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Number of Elements | Package Body Material | Package Shape | Package Style | Power Dissipation (Max) | JESD-609 Code | Terminal Finish | Additional Feature | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMBJ70CA World Products | In Stock | - | - | YES | SILICON | 2 | 83.65 | 1 | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | 5 | e0 | TIN LEAD | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 70 | DO-214AA | 600 | 77.8 | 113 | 89.5 | ||
![]() P6SMBJ16A World Products | In Stock | - | - | YES | SILICON | 2 | 19.15 | 1 | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | 5 | e0 | TIN LEAD | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 16 | DO-214AA | 600 | 17.8 | 26 | 20.5 | ||
![]() P6SMBJ150A World Products | In Stock | - | - | YES | SILICON | 2 | 179.5 | 1 | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | 5 | e0 | TIN LEAD | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 150 | DO-214AA | 600 | 167 | 243 | 192 | ||
![]() P6SMBJ13 World Products | In Stock | - | - | YES | SILICON | 2 | 16.3 | 1 | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | 5 | e0 | TIN LEAD | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 13 | DO-214AA | 600 | 14.4 | 23.8 | 18.2 | ||
![]() P6SMBJ110A World Products | In Stock | - | - | YES | SILICON | 2 | 131 | 1 | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | 5 | e0 | TIN LEAD | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 110 | DO-214AA | 600 | 122 | 177 | 140 | ||
![]() P6SMBJ100CA World Products | In Stock | - | - | YES | SILICON | 2 | 119.5 | 1 | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | 5 | e0 | TIN LEAD | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 100 | DO-214AA | 600 | 111 | 162 | 128 | ||
![]() 1.5KE27CATR World Products | In Stock | - | - | NO | SILICON | 2 | 27 | 1 | PLASTIC/EPOXY | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 23.1 | - | 1500 | 25.7 | 37.5 | 28.4 | ||
![]() 1.5KE22 World Products | In Stock | - | - | NO | SILICON | 2 | 22 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 17.8 | DO-201 | 1500 | 19.8 | 31.9 | 24.2 | ||
![]() 1.5KE170CATR World Products | In Stock | - | - | NO | SILICON | 2 | 170 | 1 | PLASTIC/EPOXY | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 145 | - | 1500 | 162 | 234 | 179 | ||
![]() 3KP85 World Products | In Stock | - | - | NO | SILICON | 2 | 106.8 | 1 | UNSPECIFIED | ROUND | LONG FORM | 8 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 85 | - | 3000 | 94.4 | 151 | 119.2 | ||
![]() 1.5KE15CA World Products | In Stock | - | - | NO | SILICON | 2 | 15 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 12.8 | DO-201 | 1500 | 14.3 | 21.2 | 15.8 | ||
![]() 1.5KE130A World Products | In Stock | - | - | NO | SILICON | 2 | 130 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 111 | DO-201 | 1500 | 124 | 179 | 137 | ||
![]() 1.5KE110CA World Products | In Stock | - | - | NO | SILICON | 2 | 110 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 94 | DO-201 | 1500 | 105 | 152 | 116 | ||
![]() 3KP75C World Products | In Stock | - | - | NO | SILICON | 2 | 94.5 | 1 | UNSPECIFIED | ROUND | LONG FORM | 8 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 75 | - | 3000 | 83.3 | 134 | 105.7 | ||
![]() 3KP33C World Products | In Stock | - | - | NO | SILICON | 2 | 41.6 | 1 | UNSPECIFIED | ROUND | LONG FORM | 8 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 33 | - | 3000 | 36.7 | 59 | 46.5 | ||
![]() 1.5KE56CA World Products | In Stock | - | - | NO | SILICON | 2 | 56 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 47.8 | DO-201 | 1500 | 53.2 | 77 | 58.8 | ||
![]() 1.5KE200 World Products | In Stock | - | - | NO | SILICON | 2 | 200 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 162 | DO-201 | 1500 | 180 | 287 | 220 | ||
![]() 1.5KE47A World Products | In Stock | - | - | NO | SILICON | 2 | 47 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 40.2 | DO-201 | 1500 | 44.7 | 64.8 | 49.4 | ||
![]() 1.5KE30ATR World Products | In Stock | - | - | NO | SILICON | 2 | 30 | 1 | PLASTIC/EPOXY | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 25.6 | - | 1500 | 28.5 | 41.4 | 31.5 | ||
![]() 1.5KE33CA World Products | In Stock | - | - | NO | SILICON | 2 | 33 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 28.2 | DO-201 | 1500 | 31.4 | 45.7 | 34.7 |