- Number of Elements
- Polarity
- Breakdown Voltage-Min
- Clamping Voltage-Max
- Configuration
- Diode Element Material
- Diode Type
- JESD-30 Code
- Non-rep Peak Rev Power Dis-Max
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
World Products TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Number of Elements | Package Body Material | Package Shape | Package Style | Power Dissipation (Max) | JESD-609 Code | Terminal Finish | Additional Feature | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KP110CA World Products | In Stock | - | - | NO | SILICON | 2 | 131.25 | 1 | UNSPECIFIED | ROUND | LONG FORM | 8 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 110 | - | 3000 | 122 | 177 | 140.5 | ||
![]() 3KP58A World Products | In Stock | - | - | NO | SILICON | 2 | 69.25 | 1 | UNSPECIFIED | ROUND | LONG FORM | 8 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 58 | - | 3000 | 64.4 | 93.6 | 74.1 | ||
![]() 3KP170C World Products | In Stock | - | - | NO | SILICON | 2 | 214.25 | 1 | UNSPECIFIED | ROUND | LONG FORM | 8 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 170 | - | 3000 | 189 | 304 | 239.5 | ||
![]() 1.5KE16A World Products | In Stock | - | - | NO | SILICON | 2 | 16 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 13.6 | DO-201 | 1500 | 15.2 | 22.5 | 16.8 | ||
![]() 1.5KE15C World Products | In Stock | - | - | NO | SILICON | 2 | 15 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 12.1 | DO-201 | 1500 | 13.5 | 22 | 16.5 | ||
![]() 3KP33CA World Products | In Stock | - | - | NO | SILICON | 2 | 39.45 | 1 | UNSPECIFIED | ROUND | LONG FORM | 8 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 33 | - | 3000 | 36.7 | 53.3 | 42.2 | ||
![]() 1.5KE300C World Products | In Stock | - | - | NO | SILICON | 2 | 300 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 243 | DO-201 | 1500 | 270 | 430 | 330 | ||
![]() 1.5KE400CA World Products | In Stock | - | - | NO | SILICON | 2 | 400 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 342 | DO-201 | 1500 | 380 | 548 | 420 | ||
![]() 1.5KE43CA World Products | In Stock | - | - | NO | SILICON | 2 | 43 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 36.8 | DO-201 | 1500 | 40.9 | 59.3 | 45.2 | ||
![]() 1.5KE51C World Products | In Stock | - | - | NO | SILICON | 2 | 51 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 41.3 | DO-201 | 1500 | 45.9 | 73.5 | 56.1 | ||
![]() 3KP150 World Products | In Stock | - | - | NO | SILICON | 2 | 189.25 | 1 | UNSPECIFIED | ROUND | LONG FORM | 8 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 150 | - | 3000 | 167 | 268 | 211.5 | ||
![]() 1.5KE33 World Products | In Stock | - | - | NO | SILICON | 2 | 33 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 26.8 | DO-201 | 1500 | 29.7 | 47.7 | 36.3 | ||
![]() 1.5KE300CA World Products | In Stock | - | - | NO | SILICON | 2 | 300 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 256 | DO-201 | 1500 | 285 | 414 | 315 | ||
![]() P6KE440CATR World Products | In Stock | - | - | NO | SILICON | 2 | 440 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 376 | - | 600 | 418 | 600 | 462 | ||
![]() P6KE8.2ATR World Products | In Stock | - | - | NO | SILICON | 2 | 82 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 70.1 | - | 600 | 77.9 | 113 | 86.1 | ||
![]() P6SMBJ43 World Products | In Stock | - | - | YES | SILICON | 2 | 54.15 | 1 | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | 5 | e0 | TIN LEAD | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 43 | DO-214AA | 600 | 47.8 | 76.7 | 60.5 | ||
![]() 3KP22CA World Products | In Stock | - | - | NO | SILICON | 2 | 26.2 | 1 | UNSPECIFIED | ROUND | LONG FORM | 8 | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 22 | - | 3000 | 24.4 | 35.5 | 28 | ||
![]() 3.0SMCJ110A World Products | In Stock | - | - | YES | SILICON | 2 | - | 1 | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 110 | DO-214AB | 3000 | 122 | 177 | 140 | ||
![]() P6SMBJ24C World Products | In Stock | - | - | YES | SILICON | 2 | 30.25 | 1 | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | 5 | e0 | TIN LEAD | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 24 | DO-214AA | 600 | 26.7 | 43 | 33.8 | ||
![]() 3.0SMCJ58CA World Products | In Stock | - | - | YES | SILICON | 2 | - | 1 | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 58 | DO-214AB | 3000 | 64.4 | 93.6 | 74.6 |