- Number of Elements
- Polarity
- Breakdown Voltage-Min
- Clamping Voltage-Max
- Configuration
- Diode Element Material
- Diode Type
- JESD-30 Code
- Non-rep Peak Rev Power Dis-Max
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
World Products TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Number of Elements | Package Body Material | Package Shape | Package Style | Power Dissipation (Max) | Additional Feature | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE43C World Products | In Stock | - | - | NO | SILICON | 2 | 43 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 34.8 | DO-201 | 1500 | 38.7 | 61.9 | 47.3 | ||
![]() 1.5KE82CA World Products | In Stock | - | - | NO | SILICON | 2 | 8.2 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 7.02 | DO-201 | 1500 | 7.79 | 12.1 | 8.61 | ||
![]() 1.5KE100A World Products | In Stock | - | - | NO | SILICON | 2 | 100 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 85.5 | DO-201 | 1500 | 95 | 137 | 105 | ||
![]() P6KE110CATR World Products | In Stock | - | - | NO | SILICON | 2 | 110 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 94 | - | 600 | 105 | 152 | 116 | ||
![]() P6KE6.8C World Products | In Stock | - | - | NO | SILICON | 2 | 6.8 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 5.5 | DO-15 | 600 | 6.12 | 10.8 | 7.48 | ||
![]() P6KE110CA World Products | In Stock | - | - | NO | SILICON | 2 | 110 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 94 | DO-15 | 600 | 105 | 152 | 116 | ||
![]() P6KE100C World Products | In Stock | - | - | NO | SILICON | 2 | 100 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 81 | DO-15 | 600 | 90 | 144 | 110 | ||
![]() P6KE75A World Products | In Stock | - | - | NO | SILICON | 2 | 7.5 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 6.4 | DO-15 | 600 | 7.13 | 11.3 | 7.88 | ||
![]() P6KE250C World Products | In Stock | - | - | NO | SILICON | 2 | 250 | 1 | UNSPECIFIED | ROUND | LONG FORM | 5 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 202 | DO-15 | 600 | 225 | 344 | 275 | ||
![]() SA7.0CA World Products | In Stock | - | - | NO | SILICON | 2 | - | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 70 | DO-15 | 500 | 77.8 | 113 | 86 | ||
![]() SA170CA World Products | In Stock | - | - | NO | SILICON | 2 | - | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 170 | DO-15 | 500 | 189 | 275 | 209 | ||
![]() SA100A World Products | In Stock | - | - | NO | SILICON | 2 | - | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 100 | DO-15 | 500 | 111 | 162 | 123 | ||
![]() P4KE130 World Products | In Stock | - | - | NO | SILICON | 2 | 130 | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 105 | DO-41 | 400 | 117 | 187 | 143 | ||
![]() P4KE120CA World Products | In Stock | - | - | NO | SILICON | 2 | 120 | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 102 | DO-41 | 400 | 114 | 165 | 126 | ||
![]() P4KE8.2CATR World Products | In Stock | - | - | NO | SILICON | 2 | 82 | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 70.1 | - | 400 | 77.9 | 113 | 86.1 | ||
![]() P4KE160A World Products | In Stock | - | - | NO | SILICON | 2 | 160 | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 136 | DO-41 | 400 | 152 | 219 | 168 | ||
![]() SA51C World Products | In Stock | - | - | NO | SILICON | 2 | - | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 51 | DO-15 | 500 | 56.7 | 91.1 | 69.3 | ||
![]() P4KE20C World Products | In Stock | - | - | NO | SILICON | 2 | 20 | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 16.2 | DO-41 | 400 | 18 | 29.1 | 22 | ||
![]() P4KE36CA World Products | In Stock | - | - | NO | SILICON | 2 | 36 | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 30.8 | DO-41 | 400 | 34.2 | 49.9 | 37.8 | ||
![]() SA12 World Products | In Stock | - | - | NO | SILICON | 2 | - | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 12 | DO-15 | 500 | 13.3 | 22 | 16.3 |