- Number of Elements
- Polarity
- Breakdown Voltage-Min
- Clamping Voltage-Max
- Configuration
- Diode Element Material
- Diode Type
- JESD-30 Code
- Non-rep Peak Rev Power Dis-Max
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
World Products TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE20CA World Products | In Stock | - | - | NO | SILICON | 2 | 20 | - | - | - | 1 | UNSPECIFIED | - | ROUND | LONG FORM | - | 5 | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 17.1 | DO-15 | 600 | 19 | 27.7 | 21 | ||
![]() P4KE22CA World Products | In Stock | - | - | NO | SILICON | 2 | 22 | - | - | - | 1 | UNSPECIFIED | - | ROUND | LONG FORM | - | 1 | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 18.8 | DO-41 | 400 | 20.9 | 30.6 | 23.1 | ||
![]() 1.5KE39CA-TR World Products | In Stock | - | - | NO | SILICON | 2 | 39 | WORLD PRODUCTS INC | ABB | ACH580-BCR-031A-2+F267+K475 | 1 | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | 5 | NOT SPECIFIED | 5.17 | Non-Compliant | Yes | Tape & Reel | Yes | EAR99 | UL RECOGNIZED | 8541.10.00.50 | Transient Suppressors | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 33.3 | - | 1500 | 37.1 | 53.9 | 41 |