- Number of Elements
- Polarity
- Breakdown Voltage-Min
- Clamping Voltage-Max
- Configuration
- Diode Element Material
- Diode Type
- JESD-30 Code
- Non-rep Peak Rev Power Dis-Max
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
World Products TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Body Material | Package Shape | Package Style | Package Type | Peak Pulse Power Dissipation | Power Dissipation (Max) | Product Status | Rad Hardened | Reverse Stand-off Voltage | Test Current (It) | Packaging | Series | JESD-609 Code | Terminal Finish | Additional Feature | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Clamping Voltage | Peak Pulse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Leakage Current (Max) | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE16A World Products | In Stock | - | - | NO | SILICON | 2 | 16 | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 13.6 | DO-41 | - | 400 | - | 15.2 | 22.5 | 16.8 | ||
![]() P6SMBJ51CA World Products | In Stock | - | - | YES | SILICON | 2 | 60.95 | PEI-Genesis | Surface Mount | 1 | -55C to 150C | Military | Bulk | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | SMB | 600(W) | 5 | Active | No | 51(V) | 1(mA) | Bulk | * | e0 | TIN LEAD | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | Bi-Directional | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 32.4(V) | 7.3(A) | 51 | DO-214AA | 56.7(V) | 600 | 0.001(uA) | 56.7 | 82.4 | 65.2 | ||
![]() P6KE13A World Products | In Stock | - | - | NO | SILICON | 2 | 13 | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 5 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 11.1 | DO-15 | - | 600 | - | 12.4 | 18.2 | 13.7 | ||
![]() 1.5KE170C World Products | In Stock | - | - | NO | SILICON | 2 | 170 | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 5 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 138 | DO-201 | - | 1500 | - | 153 | 244 | 187 | ||
![]() SA51A World Products | In Stock | - | - | NO | SILICON | 2 | - | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 51 | DO-15 | - | 500 | - | 56.7 | 82.4 | 62.7 | ||
![]() SA14C World Products | In Stock | - | - | NO | SILICON | 2 | - | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 14 | DO-15 | - | 500 | - | 15.6 | 25.8 | 19.1 | ||
![]() 1.5KE220C World Products | In Stock | - | - | NO | SILICON | 2 | 220 | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 5 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 175 | DO-201 | - | 1500 | - | 198 | 344 | 242 | ||
![]() P6KE82CATR World Products | In Stock | - | - | NO | SILICON | 2 | 8.2 | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 5 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 7.02 | - | - | 600 | - | 7.79 | 12.1 | 8.61 | ||
![]() 1.5KE20C World Products | In Stock | - | - | NO | SILICON | 2 | 20 | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 5 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 16.2 | DO-201 | - | 1500 | - | 18 | 29.1 | 22 | ||
![]() P4KE43A World Products | In Stock | - | - | NO | SILICON | 2 | 43 | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 36.8 | DO-41 | - | 400 | - | 40.9 | 59.3 | 45.2 | ||
![]() P4KE91CA World Products | In Stock | - | - | NO | SILICON | 2 | 9.1 | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 7.78 | DO-41 | - | 400 | - | 8.65 | 13.4 | 9.55 | ||
![]() 1.5KE510CA* World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE24ATR World Products | In Stock | - | - | NO | SILICON | 2 | 24 | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 5 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 20.5 | - | - | 600 | - | 22.8 | 33.2 | 25.2 | ||
![]() SA20A World Products | In Stock | - | - | NO | SILICON | 2 | - | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 20 | DO-15 | - | 500 | - | 22.2 | 32.4 | 24.5 | ||
![]() 1.5KE16C World Products | In Stock | - | - | NO | SILICON | 2 | 16 | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 5 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 12.9 | DO-201 | - | 1500 | - | 14.4 | 23.6 | 17.6 | ||
![]() SA51 World Products | In Stock | - | - | NO | SILICON | 2 | - | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 51 | DO-15 | - | 500 | - | 56.7 | 91.1 | 69.3 | ||
![]() P6KE180 World Products | In Stock | - | - | NO | SILICON | 2 | 180 | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 5 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 146 | DO-15 | - | 600 | - | 162 | 258 | 198 | ||
![]() SA45 World Products | In Stock | - | - | NO | SILICON | 2 | - | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 45 | DO-15 | - | 500 | - | 50 | 80.3 | 61.1 | ||
![]() P6KE16CA World Products | In Stock | - | - | NO | SILICON | 2 | 16 | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 5 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 13.6 | DO-15 | - | 600 | - | 15.2 | 22.5 | 16.8 | ||
![]() P4KE350CA World Products | In Stock | - | - | NO | SILICON | 2 | 350 | - | - | 1 | - | - | - | UNSPECIFIED | ROUND | LONG FORM | - | - | 1 | - | - | - | - | - | - | - | - | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 300 | DO-41 | - | 400 | - | 332 | 482 | 368 |