- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
Attribute column
Manufacturer
Analog Devices, Inc. TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Automotive | Base Product Number | Cd - Diode Capacitance | ECCN (US) | EU RoHS | HTS | Manufacturer Lifecycle Status | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Package Height | PCB changed | PPAP | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Schedule B | Supplier Package | SVHC | SVHC Exceeds Threshold | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Max Power Dissipation | Pin Count | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | ESD Protection | Number of Bidirectional Channels | Min Breakdown Voltage | Operating Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM334H Analog Devices, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | No | - | - | EAR99 | Not Compliant | 8542.39.00.01 | - | - | 70 | 200 | - | - | 0 | Through Hole | - | 2.67(Max) | 3 | No | - | - | - | - | TO-46 | Yes | Yes | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.54(Max) | - | - | - | - | - | - | ||
![]() 5962-9050701XA Analog Devices, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | No | - | - | EAR99 | Supplier Unconfirmed | - | - | - | 125 | 200 | - | - | -55 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3206EEWL+T Analog Devices | 20 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 9-WFBGA, WLBGA | 8 | 9-WLP (1.53x1.53) | - | MAX320 | 7 pF | - | - | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | - | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | Tape & Reel (TR) | - | - | - | 984 mW | Active | Compliant | - | - | - | - | 8 kV | 15 kV | -40°C ~ 85°C (TA) | - | - | - | SMD/SMT | Steering (Rail to Rail) | 85 °C | -40 °C | General Purpose | 5 pF | - | - | SMD/SMT | 5.5 V | 5.5 V | Unidirectional | 6 | No | - | - | - | - | 100V | 105.5 V | 5.5V (Max) | - | 1.349 W | Unidirectional | - | 6 | ESD Suppressors | - | - | - | 6 | - | - | - | - | - | - | No | - | - | ||
![]() MAX3207EAUT+TG11 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3208EEUB+ Analog Devices | In Stock | - | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | MAX3208E | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | Steering (Rail to Rail) | - | - | Ethernet | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3207EAUT+T Analog Devices | 3029 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | - | MAX3207 | 2.5 pF | - | - | - | PRODUCTION (Last Updated: 1 month ago) | + 125 C | - | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | - | - | - | 15 kV | 8 kV | -40°C ~ 125°C (TA) | Digi-Reel® | - | - | SMD/SMT | Steering (Rail to Rail) | 125 °C | -40 °C | USB OTG | 2.5 pF | 696 mW | - | SMD/SMT | 5.5 V | 5.5 V | Unidirectional | 2 | Yes | - | - | - | 100 nA | - | 105.5 V | - | 45 A | 696 mW | Unidirectional | 10 mA | 2 | ESD Suppressors | - | - | Yes | 2 | 950 mV | 5.5V | - | 1.3 mm | 3 mm | 1.75 mm | No | Unknown | Lead Free | ||
![]() MAX3204EETT-T Analog Devices | 2103 |
| Datasheet | - | - | Surface Mount | 6-WDFN Exposed Pad | - | 6-TDFN (3x3) | - | MAX3204 | 7 pF | - | - | - | - | + 85 C | - | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | Bulk | - | - | - | 984 mW | Obsolete | - | - | - | - | - | 15 kV | 8 kV | -40°C ~ 85°C (TA) | - | * | - | - | Steering (Rail to Rail) | - | - | Ethernet | - | - | - | SMD/SMT | - | 5.5 V | Unidirectional | 4 Channel | No | - | - | - | - | - | 105.5 V | - | - | - | - | - | 4 | ESD Suppressors | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | ||
![]() SMCJ14A Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3203EEWT+T Analog Devices | 115 |
| Datasheet | - | - | Surface Mount | 6-WFBGA, WLBGA | - | 6-WLP (1.57x1.05) | - | MAX3203 | 7 pF | - | - | - | - | + 85 C | - | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | 984 mW | Active | - | - | - | - | - | 15 kV | 8 kV | -40°C ~ 85°C (TA) | - | - | - | - | Steering (Rail to Rail) | - | - | USB OTG | - | - | - | SMD/SMT | - | 5.5 V | Unidirectional | 3 Channel | No | - | - | - | - | - | 105.5 V | - | - | - | - | - | - | ESD Suppressors | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3207EAUT+G24 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX320 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |