- Capacitance @ Frequency
- Current - Surge
- Energy
- Features
- Maximum AC Volts
- Maximum DC Volts
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Min)
- Varistor Voltage (Typ)
Attribute column
Manufacturer
Meritek TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Actuator Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Composition | Power (Watts) | HTS Code | Subcategory | Ingress Protection | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Circuit | Failure Rate | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Number of Circuits | Terminal Placement | Illumination | Mechanical Life | Operating Force | Product Type | Actuator Orientation | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Outline | Contact Rating @ Voltage | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Switch Travel | Maximum DC Volts | Current - Surge | Actuator Height off PCB, Vertical | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Features | Product Category | Height Seated (Max) | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVR05D270K-S Meritek | In Stock | - | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | MERITEK ELECTRONICS CORP | MERITEK Electronics Corporation | MVR05D270K-S | Meritek | 85 °C | -40 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | DISK PACKAGE | Active | Active | 5.63 | Yes | -40°C ~ 105°C | - | CR | - | - | Yes | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | compliant | - | 0.01 W | - | - | - | - | - | - | 1 | RADIAL | - | - | - | - | - | 930 pF @ 1 kHz | 31 V | 0.9J | - | - | 24 V | 27 V | 17 V | - | 22 V | 250 A | - | 22 V | 17 V | 0.6 J | High Surge | - | - | - | ||
![]() MVR05D431K-S Meritek | In Stock | - | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 228BDVA | - | - | MERITEK ELECTRONICS CORP | MERITEK Electronics Corporation | MVR05D431K-S | CTS Electrocomponents | 85 °C | -40 °C | Tray | RADIAL LEADED, ROHS COMPLIANT | DISK PACKAGE | Active | Active | 5.63 | Yes | -20°C ~ 70°C | - | 228B | - | - | Yes | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | compliant | PC Pin | 0.1 W | Round Button | SPST-NO | - | Off-Mom | 3 VDC | LED, White | 1 | RADIAL | Illuminated | 100,000 Cycles | 160gf | - | Top Actuated | 60 pF @ 1 kHz | 473 V | 20J | 6.00mm x 6.00mm | 0.05A @ 12VDC | 387 V | 430 V | 275 V | 0.25mm | 350 V | 800 A | - | 350 V | 275 V | 13 J | - | - | - | - | ||
![]() MVR20D241K Meritek | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | - | Active | 2 | - | ±25ppm/°C | 55.6 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | 1 | - | - | - | - | - | - | 1650 pF @ 1 kHz | 264 V | 108J | - | - | 216 V | 240 V | 150 V | - | 200 V | 6.5 kA | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | ||
![]() MVR20D681K Meritek | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | - | Active | 2 | - | ±25ppm/°C | 768 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | 1 | - | - | - | - | - | - | 600 pF @ 1 kHz | 748 V | 230J | - | - | 612 V | 680 V | 420 V | - | 560 V | 6.5 kA | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | ||
![]() MVR05D181K-S Meritek | In Stock | - | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | MERITEK ELECTRONICS CORP | MERITEK Electronics Corporation | MVR05D181K-S | Meritek | 85 °C | -40 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | DISK PACKAGE | Active | Active | 5.63 | Yes | -40°C ~ 105°C | - | CR | - | - | Yes | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | compliant | - | 0.1 W | - | - | - | - | - | - | 1 | RADIAL | - | - | - | - | - | 140 pF @ 1 kHz | 198 V | 7.5J | - | - | 162 V | 180 V | 115 V | - | 150 V | 800 A | - | 150 V | 115 V | 5.9 J | High Surge | - | - | - | ||
![]() MVR20D112K Meritek | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | Sensata Technologies | 50 | - | Sensata | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Pressure Sensors | - | 360 pF @ 1 kHz | 1210 V | 383J | - | - | 990 V | 1100 V | 680 V | - | 895 V | 6.5 kA | - | - | - | - | - | Industrial Pressure Sensors | - | - | ||
![]() MVR20D680K Meritek | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 5800 pF @ 1 kHz | 75 V | 46J | - | - | 61 V | 68 V | 40 V | - | 56 V | 2 kA | - | - | - | - | - | - | - | - | ||
![]() MVR10D221K Meritek | In Stock | - | - | Through Hole | Disc 10mm | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 450 pF @ 1 kHz | 242 V | 32J | - | - | 198 V | 220 V | 140 V | - | 180 V | 2.5 kA | - | - | - | - | - | - | - | - | ||
![]() MVR07D561K-S Meritek | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 90 pF @ 1 kHz | 616 V | 49J | - | - | 504 V | 560 V | 350 V | - | 460 V | 1.75 kA | - | - | - | - | High Surge | - | - | - | ||
![]() MVR10D102K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 100 pF @ 1 kHz | 1100 V | 140J | - | - | 900 V | 1000 V | 625 V | - | 825 V | 3.5 kA | - | - | - | - | High Surge | - | - | - | ||
![]() MVR07D511K-S Meritek | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 100 pF @ 1 kHz | 561 V | 45J | - | - | 459 V | 510 V | 320 V | - | 415 V | 1.75 kA | - | - | - | - | High Surge | - | - | - | ||
![]() MVR20D181K Meritek | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2200 pF @ 1 kHz | 198 V | 85J | - | - | 162 V | 180 V | 115 V | - | 150 V | 6.5 kA | - | - | - | - | - | - | - | - | ||
![]() MVR07D390K-S Meritek | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1300 pF @ 1 kHz | 43 V | 4J | - | - | 35 V | 39 V | 25 V | - | 31 V | 500 A | - | - | - | - | High Surge | - | - | - | ||
![]() MVR10D820K Meritek | In Stock | - | - | Through Hole | Disc 10mm | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1200 pF @ 1 kHz | 90 V | 12J | - | - | 74 V | 82 V | 50 V | - | 65 V | 2.5 kA | - | - | - | - | - | - | - | - | ||
![]() MVR07D331K-S Meritek | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 150 pF @ 1 kHz | 363 V | 28J | - | - | 297 V | 330 V | 210 V | - | 275 V | 1.75 kA | - | - | - | - | High Surge | - | - | - | ||
![]() MVR07D101K Meritek | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 500 pF @ 1 kHz | 110 V | 6.5J | - | - | 90 V | 100 V | 60 V | - | 85 V | 1.2 kA | - | - | - | - | - | - | - | - | ||
![]() MVR05D121K Meritek | In Stock | - | - | Through Hole | Disc 5mm | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 210 pF @ 1 kHz | 132 V | 4J | - | - | 108 V | 120 V | 75 V | - | 100 V | 400 A | - | - | - | - | - | - | - | - | ||
![]() MVR05D361K-S Meritek | In Stock | - | - | Through Hole | Disc 5mm | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 70 pF @ 1 kHz | 396 V | 16J | - | - | 324 V | 360 V | 230 V | - | 300 V | 800 A | - | - | - | - | High Surge | - | - | - | ||
![]() MVR14D431K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 460 pF @ 1 kHz | 473 V | 155J | - | - | 387 V | 430 V | 275 V | - | 350 V | 6 kA | - | - | - | - | High Surge | - | - | - | ||
![]() MVR05D201K-S Meritek | In Stock | - | - | Through Hole | Disc 5mm | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Bulk | - | - | - | Active | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 125 pF @ 1 kHz | 220 V | 8.5J | - | - | 180 V | 200 V | 130 V | - | 170 V | 800 A | - | - | - | - | High Surge | - | - | - |