- Capacitance @ Frequency
- Current - Surge
- Energy
- Features
- Maximum AC Volts
- Maximum DC Volts
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Min)
- Varistor Voltage (Typ)
Attribute column
Manufacturer
Meritek TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVR07D151K-S Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 330 pF @ 1 kHz | 165 V | 13J | 135 V | 150 V | 95 V | 125 V | 1.75 kA | High Surge | ||
![]() MVR07D560K Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 890 pF @ 1 kHz | 62 V | 3.1J | 50 V | 56 V | 35 V | 45 V | 250 A | - | ||
![]() MVR07D470K-S Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1100 pF @ 1 kHz | 52 V | 5J | 42 V | 47 V | 30 V | 38 V | 500 A | High Surge | ||
![]() MVR14D330K Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 6100 pF @ 1 kHz | 36.5 V | 7.5J | 29.5 V | 33 V | 20 V | 26 V | 1 kA | - | ||
![]() MVR20D431K Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 930 pF @ 1 kHz | 473 V | 190J | 387 V | 430 V | 275 V | 350 V | 6.5 kA | - | ||
![]() MVR14D220K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 9100 pF @ 1 kHz | 26 V | 8J | 19.5 V | 22 V | 14 V | 18 V | 2 kA | High Surge | ||
![]() MVR14D361K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 560 pF @ 1 kHz | 396 V | 130J | 324 V | 360 V | 230 V | 300 V | 6 kA | High Surge | ||
![]() MVR14D182K Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 130 pF @ 1 kHz | 1980 V | 250J | 1620 V | 1800 V | 1100 V | 1465 V | 4.5 kA | - | ||
![]() MVR10D121K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 830 pF @ 1 kHz | 132 V | 21J | 108 V | 120 V | 75 V | 100 V | 3.5 kA | High Surge | ||
![]() MVR20D621K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 650 pF @ 1 kHz | 682 V | 390J | 558 V | 620 V | 385 V | 505 V | 10 kA | High Surge | ||
![]() MVR14D182K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 130 pF @ 1 kHz | 1980 V | 335J | 1620 V | 1800 V | 1100 V | 1465 V | 6 kA | High Surge | ||
![]() MVR05D681K-S Meritek | In Stock | - | - | Through Hole | Disc 5mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 35 pF @ 1 kHz | 748 V | 29J | 612 V | 680 V | 420 V | 560 V | 800 A | High Surge | ||
![]() MVR07D220K Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 2300 pF @ 1 kHz | 26 V | 1.1J | 19.5 V | 22 V | 14 V | 18 V | 250 A | - | ||
![]() MVR20D361K Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1100 pF @ 1 kHz | 396 V | 163J | 324 V | 360 V | 230 V | 300 V | 6.5 kA | - | ||
![]() MVR10D201K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 500 pF @ 1 kHz | 220 V | 35J | 180 V | 200 V | 130 V | 170 V | 3.5 kA | High Surge | ||
![]() MVR05D560K Meritek | In Stock | - | - | Through Hole | Disc 5mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 450 pF @ 1 kHz | 62 V | 1.3J | 50 V | 56 V | 35 V | 45 V | 100 A | - | ||
![]() MVR14D820K Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 2400 pF @ 1 kHz | 90 V | 22J | 74 V | 82 V | 50 V | 65 V | 4.5 kA | - | ||
![]() MVR20D361K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1100 pF @ 1 kHz | 396 V | 255J | 324 V | 360 V | 230 V | 300 V | 10 kA | High Surge | ||
![]() MVR20D681K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 600 pF @ 1 kHz | 748 V | 400J | 621 V | 680 V | 420 V | 560 V | 10 kA | High Surge | ||
![]() MVR14D511K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 390 pF @ 1 kHz | - | 180J | 459 V | 510 V | 320 V | 415 V | 6 kA | High Surge |