- Capacitance @ Frequency
- Current - Surge
- Energy
- Features
- Maximum AC Volts
- Maximum DC Volts
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Min)
- Varistor Voltage (Typ)
Attribute column
Manufacturer
Meritek TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVR10D301K Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 330 pF @ 1 kHz | 330 V | 40J | 270 V | 300 V | 190 V | 250 V | 2.5 kA | - | ||
![]() MVR10D621K Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 160 pF @ 1 kHz | 682 V | 72J | 558 V | 620 V | 385 V | 505 V | 2.5 kA | - | ||
![]() MVR14D331K Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 610 pF @ 1 kHz | 363 V | 85J | 297 V | 330 V | 210 V | 275 V | 4.5 kA | - | ||
![]() MVR07D561K Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 90 pF @ 1 kHz | 616 V | 30J | 504 V | 560 V | 350 V | 460 V | 1.2 kA | - | ||
![]() MVR14D561K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 360 pF @ 1 kHz | 616 V | 185J | 504 V | 560 V | 350 V | 460 V | 6 kA | High Surge | ||
![]() MVR14D391K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 510 pF @ 1 kHz | 429 V | 140J | 351 V | 390 V | 250 V | 320 V | 6 kA | High Surge | ||
![]() MVR14D331K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 610 pF @ 1 kHz | 363 V | 115J | 297 V | 330 V | 210 V | 275 V | 6 kA | High Surge | ||
![]() MVR14D271K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 740 pF @ 1 kHz | 297 V | 99J | 243 V | 270 V | 175 V | 225 V | 6 kA | High Surge | ||
![]() MVR05D301K Meritek | In Stock | - | - | Through Hole | Disc 5mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 85 pF @ 1 kHz | 330 V | 9J | 270 V | 300 V | 190 V | 250 V | 400 A | - | ||
![]() MVR14D561K Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 360 pF @ 1 kHz | 616 V | 125J | 504 V | 560 V | 350 V | 460 V | 4.5 kA | - | ||
![]() MVR10D180K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 5600 pF @ 1 kHz | 21.6 V | 3J | 15 V | 18 V | 11 V | 14 V | 1 kA | High Surge | ||
![]() MVR14D361K Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 560 pF @ 1 kHz | 396 V | 93J | 324 V | 360 V | 230 V | 300 V | 4.5 kA | - | ||
![]() MVR20D301K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1300 pF @ 1 kHz | 330 V | 210J | 270 V | 300 V | 190 V | 250 V | 10 kA | High Surge | ||
![]() MVR07D330K-S Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1500 pF @ 1 kHz | 36.5 V | 3.5J | 29.5 V | 33 V | 20 V | 26 V | 500 A | High Surge | ||
![]() MVR20D162K Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 330 pF @ 1 kHz | 1760 V | 606J | 1440 V | 1600 V | 1000 V | 1280 V | 6.5 kA | - | ||
![]() MVR10D121K Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 830 pF @ 1 kHz | 132 V | 18J | 108 V | 120 V | 75 V | 100 V | 2.5 kA | - | ||
![]() MVR10D391K Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 260 pF @ 1 kHz | 429 V | 60J | 351 V | 390 V | 250 V | 320 V | 2.5 kA | - | ||
![]() MVR14D680K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 2900 pF @ 1 kHz | 75 V | 24J | 61 V | 68 V | 40 V | 56 V | 2 kA | High Surge | ||
![]() MVR07D431K Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 115 pF @ 1 kHz | 473 V | 28J | 387 V | 430 V | 275 V | 350 V | 1.2 kA | - | ||
![]() MVR07D181K-S Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 280 pF @ 1 kHz | 198 V | 16J | 162 V | 180 V | 115 V | 150 V | 1.75 kA | High Surge |