- Capacitance @ Frequency
- Current - Surge
- Energy
- Features
- Maximum AC Volts
- Maximum DC Volts
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Min)
- Varistor Voltage (Typ)
Attribute column
Manufacturer
Meritek TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVR14D681K Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 290 pF @ 1 kHz | 748 V | 130J | 621 V | 680 V | 420 V | 560 V | 4.5 kA | - | ||
![]() MVR20D301K Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1300 pF @ 1 kHz | 330 V | 136J | 270 V | 300 V | 190 V | 250 V | 6.5 kA | - | ||
![]() MVR05D680K Meritek | In Stock | - | - | Through Hole | Disc 5mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 370 pF @ 1 kHz | 75 V | 1.6J | 61 V | 68 V | 40 V | 56 V | 100 A | - | ||
![]() MVR07D221K Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 230 pF @ 1 kHz | 242 V | 14J | 198 V | 220 V | 140 V | 180 V | 1.2 kA | - | ||
![]() MVR20D121K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 3300 pF @ 1 kHz | 132 V | 85J | 108 V | 120 V | 75 V | 100 V | 10 kA | High Surge | ||
![]() MVR10D180K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 5600 pF @ 1 kHz | 21.6 V | 3J | 15 V | 18 V | 11 V | 14 V | 1 kA | High Surge | ||
![]() MVR14D361K Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 560 pF @ 1 kHz | 396 V | 93J | 324 V | 360 V | 230 V | 300 V | 4.5 kA | - | ||
![]() MVR20D301K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1300 pF @ 1 kHz | 330 V | 210J | 270 V | 300 V | 190 V | 250 V | 10 kA | High Surge | ||
![]() MVR07D330K-S Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1500 pF @ 1 kHz | 36.5 V | 3.5J | 29.5 V | 33 V | 20 V | 26 V | 500 A | High Surge | ||
![]() MVR20D162K Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 330 pF @ 1 kHz | 1760 V | 606J | 1440 V | 1600 V | 1000 V | 1280 V | 6.5 kA | - | ||
![]() MVR10D121K Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 830 pF @ 1 kHz | 132 V | 18J | 108 V | 120 V | 75 V | 100 V | 2.5 kA | - | ||
![]() MVR20D271K Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1500 pF @ 1 kHz | 297 V | 127J | 243 V | 270 V | 175 V | 225 V | 6.5 kA | - | ||
![]() MVR14D821K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 240 pF @ 1 kHz | 902 V | 235J | 738 V | 820 V | 510 V | 670 V | 6 kA | High Surge | ||
![]() MVR14D181K Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1100 pF @ 1 kHz | 198 V | 50J | 162 V | 180 V | 115 V | 150 V | 4.5 kA | - | ||
![]() MVR20D102K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 400 pF @ 1 kHz | 1100 V | 565J | 900 V | 1000 V | 625 V | 825 V | 10 kA | High Surge | ||
![]() MVR14D101K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 2000 pF @ 1 kHz | 110 V | 33J | 90 V | 100 V | 60 V | 85 V | 6 kA | High Surge | ||
![]() MVR05D121K-S Meritek | In Stock | - | - | Through Hole | Disc 5mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 210 pF @ 1 kHz | 132 V | 4.9J | 108 V | 120 V | 75 V | 100 V | 800 A | High Surge | ||
![]() MVR14D162K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 140 pF @ 1 kHz | 1760 V | 331J | 1440 V | 1600 V | 1000 V | 1280 V | 6 kA | High Surge | ||
![]() MVR05D180K Meritek | In Stock | - | - | Through Hole | Disc 5mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1400 pF @ 1 kHz | 21.6 V | 0.4J | 15 V | 18 V | 11 V | 14 V | 100 A | - | ||
![]() MVR20D431K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 930 pF @ 1 kHz | 473 V | 305J | 387 V | 430 V | 275 V | 350 V | 10 kA | High Surge |