- Capacitance @ Frequency
- Current - Surge
- Energy
- Features
- Maximum AC Volts
- Maximum DC Volts
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Varistor Voltage (Min)
- Varistor Voltage (Typ)
Attribute column
Manufacturer
Meritek TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVR20D180K Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 28500 pF @ 1 kHz | 21.6 V | 11J | 15 V | 18 V | 11 V | 14 V | 2 kA | - | ||
![]() MVR20D270K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 13000 pF @ 1 kHz | 30 V | 19J | 24 V | 27 V | 17 V | 22 V | 3 kA | High Surge | ||
![]() MVR07D621K Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 80 pF @ 1 kHz | 682 V | 33J | 558 V | 620 V | 385 V | 505 V | 1.2 kA | - | ||
![]() MVR10D330K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 3000 pF @ 1 kHz | 36.5 V | 7J | 29.5 V | 33 V | 20 V | 26 V | 1 kA | High Surge | ||
![]() MVR05D271K-S Meritek | In Stock | - | - | Through Hole | Disc 5mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 95 pF @ 1 kHz | 297 V | 11J | 243 V | 270 V | 175 V | 225 V | 800 A | High Surge | ||
![]() MVR14D470K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 4300 pF @ 1 kHz | 52 V | 17J | 42 V | 47 V | 30 V | 38 V | 2 kA | High Surge | ||
![]() MVR20D391K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1000 pF @ 1 kHz | 429 V | 275J | 351 V | 390 V | 250 V | 320 V | 10 kA | High Surge | ||
![]() MVR14D201K Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1000 pF @ 1 kHz | 220 V | 57J | 180 V | 200 V | 130 V | 170 V | 4.5 kA | - | ||
![]() MVR14D151K Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1300 pF @ 1 kHz | 165 V | 40J | 135 V | 150 V | 95 V | 125 V | 4.5 kA | - | ||
![]() MVR10D151K Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 670 pF @ 1 kHz | 165 V | 22J | 135 V | 150 V | 95 V | 125 V | 2.5 kA | - | ||
![]() MVR20D271K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1500 pF @ 1 kHz | 297 V | 190J | 243 V | 270 V | 175 V | 225 V | 10 kA | High Surge | ||
![]() MVR14D751K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 270 pF @ 1 kHz | 825 V | 210J | 675 V | 750 V | 460 V | 615 V | 6 kA | High Surge | ||
![]() MVR07D470K Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1100 pF @ 1 kHz | 52 V | 2.5J | 42 V | 47 V | 30 V | 38 V | 250 A | - | ||
![]() MVR20D220K Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 18500 pF @ 1 kHz | 26 V | 14J | 19.5 V | 22 V | 14 V | 18 V | 2 kA | - | ||
![]() MVR20D101K Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 4000 pF @ 1 kHz | 110 V | 45J | 90 V | 100 V | 60 V | 85 V | 6.5 kA | - | ||
![]() MVR10D911K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 110 pF @ 1 kHz | 1001 V | 130J | 819 V | 910 V | 550 V | 745 V | 3.5 kA | High Surge | ||
![]() MVR10D241K Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 420 pF @ 1 kHz | 264 V | 35J | 216 V | 240 V | 150 V | 200 V | 2.5 kA | - | ||
![]() MVR05D301K-S Meritek | In Stock | - | - | Through Hole | Disc 5mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 85 pF @ 1 kHz | 330 V | 12J | 270 V | 300 V | 190 V | 250 V | 800 A | High Surge | ||
![]() MVR07D270K Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1800 pF @ 1 kHz | 31 V | 1.4J | 24 V | 27 V | 17 V | 22 V | 250 A | - | ||
![]() MVR20D241K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1650 pF @ 1 kHz | 264 V | 168J | 216 V | 240 V | 150 V | 200 V | 10 kA | High Surge |