- AC Voltage Rating (Max)
- Clamping Current
- DC Voltage Rating (Max)
- Mounting
- Operating Temp Range
- Packaging
- Product Diameter (mm)
- Product Height (mm)
- Size Code
- Surge Current (Max)
- Voltage Tolerance
- Lead Style
Attribute column
Manufacturer
World Products TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Diode Element Material | Number of Terminals | AC Voltage Rating (Max) | Base Product Number | Cable Types | Capacitance Tolerance | Capacitance Value | Contact Finish Mating | DC Voltage Rating (Max) | Forward Voltage-Max (VF) | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Memory Types | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Surge Current (Max) | Termination Method | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Resistor Type | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Shell Finish | Reference Standard | Shell Size - Insert | JESD-30 Code | Qualification Status | Rated Power Dissipation (P) | Lead Spacing | Configuration | Size Code | Rated Temperature | Interface | Ripple Current | Max Voltage Rating (AC) | Memory Size | Diode Type | Cable Length | Shell Size, MIL | Lead Style | Terminal Placement | Case Connection | Max Voltage Rating (DC) | Manufacturer Size Code | Lead/Base Style | Clamping Voltage | ESR | Voltage Tolerance | Screening Level | Varistor Voltage | Resistance Tolerance | Form Factor | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Features | Product Length | Product Width | Product Length (mm) | Contact Finish Thickness - Mating | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EV20D420K-X World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | 420V | - | - | 20% | 850PF(pF) | - | 560V | - | - | - | - | - | - | - | - | Through Hole | - | -55C to 85C | - | - | - | - | - | - | - | - | - | 7(mm) | 23(mm) | - | - | - | Non-Compliant | - | 10000(A) | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 uF | - | - | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(mm) | - | Not Required | - | - | 700 mA | - | - | - | - | - | Radial | - | - | - | T | - | 1120 | 200 mOhm | 10%(%) | - | 748V | - | - | 100(A) | - | - | - | - | 3.5 mm | 3.5 x 2.8 x 1.2 mm | - | - | 26(mm) | ||
![]() VZ05D390KBS-N World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | 600PF(pF) | - | 31V | - | - | - | - | - | - | - | - | Through Hole | - | -55C to 85C | - | - | - | - | - | - | - | - | - | 4(mm) | 7(mm) | - | - | - | - | - | 100(A) | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | Not Required | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | 77 | - | 10%(%) | - | 43V | - | - | 1(A) | - | - | - | - | - | - | - | - | 10(mm) | ||
![]() VZ20D391KBS World Products | In Stock | - | - | - | - | - | NO | LUG | CHASSIS MOUNT | - | - | 2 | 250V | - | - | - | 0.00121UF(pF) | - | 330V | - | WORLD PRODUCTS INC | - | World Products Inc | VZ20D391KBS | D | - | - | Through Hole | - | -55C to 85C | 85 | -55 | - | - | Radial, | DISK PACKAGE | Radial | Active | - | 5.5(mm) | 24(mm) | - | - | 2.24 | - | No | 10000(A) | - | - | - | - | Bulk | - | e0 | No | - | EAR99 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.40.40.00 | - | - | Non-linear Resistors | - | - | BULK | Metal Oxide | - | - | - | - | - | - | VARISTOR | unknown | - | - | CECC42000 | - | - | - | 1 | 7.5(mm) | - | Not Required | 85 | - | - | - | - | - | - | - | Radial | RADIAL | - | - | - | - | 650 | - | 10%(%) | - | 429V | - | - | 100(A) | 330 | 250 | 180 | - | - | - | - | - | 28(mm) | ||
![]() VZ20E511KBS-V World Products | In Stock | - | - | - | - | - | NO | LUG | CHASSIS MOUNT | - | - | 2 | 320V | - | - | - | 800PF(pF) | - | 420V | - | WORLD PRODUCTS INC | - | World Products Inc | VZ20E511KBS-V | E | - | - | Through Hole | - | -55C to 85C | 85 | -55 | - | - | , | DISK PACKAGE | - | Active | - | 5.9(mm) | 24(mm) | - | - | 5.55 | - | No | 15000(A) | - | - | - | - | Bulk | - | - | No | - | EAR99 | - | - | - | - | - | - | - | - | - | 8533.40.40.00 | - | - | - | - | - | BULK | Metal Oxide | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 7.5(mm) | - | Not Required | 85 | - | - | - | - | - | - | - | Radial | RADIAL | - | - | - | - | 840 | - | 10%(%) | - | 561V | - | - | 100(A) | 420 | 320 | 400 | - | - | - | - | - | 28(mm) | ||
![]() VZ14D680KBS-N World Products | In Stock | - | - | - | - | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | METAL OXIDE FILM | - | - | - | - | - | - | VARISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 | 40 | 14 | - | - | - | - | - | - | ||
![]() VZ14D471KBS World Products | In Stock | - | - | - | - | - | NO | LUG | CHASSIS MOUNT | - | - | 2 | 300V | - | - | - | 570PF(pF) | - | 385V | - | WORLD PRODUCTS INC | - | World Products Inc | VZ14D471KBS | D | - | - | Through Hole | - | -55C to 85C | 85 | -55 | - | - | Radial, | DISK PACKAGE | Radial | Active | - | 5.4(mm) | 16.5(mm) | - | - | 2.26 | - | No | 4500(A) | - | - | - | - | Bulk | - | e0 | No | - | EAR99 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.40.40.00 | - | - | Non-linear Resistors | - | - | BULK | Metal Oxide | - | - | - | - | - | - | VARISTOR | unknown | - | - | CECC42000 | - | - | - | 0.6 | 7.5(mm) | - | Not Required | 85 | - | - | - | - | - | - | - | Radial | RADIAL | - | - | - | - | 775 | - | 10%(%) | - | 517V | - | - | 50(A) | 385 | 300 | 125 | - | - | - | - | - | 20.5(mm) | ||
![]() VZ14E271KBS-N World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | 180V | - | - | - | 640PF(pF) | - | 230V | - | - | - | - | - | - | - | - | Through Hole | - | -55C to 85C | - | - | - | - | - | - | - | - | - | 4.5(mm) | 16.5(mm) | - | - | - | - | - | 6500(A) | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5(mm) | - | Not Required | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | 450 | - | 10%(%) | - | 311V | - | - | 50(A) | - | - | - | - | - | - | - | - | 20.5(mm) | ||
![]() TVZ18EC471KBS World Products | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 300V | - | - | - | 650PF(pF) | - | 385V | - | - | - | - | - | - | - | - | Through Hole | - | -55C to 85C | - | - | - | - | - | - | - | - | - | 9.5(mm) | 21(mm) | - | - | - | Non-Compliant | - | 9000(A) | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | 650 pF | - | - | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | 300 V | - | - | - | - | Pin | - | - | 385 V | - | Pin | 710 | - | 10%(%) | - | 517V | - | - | 80(A) | - | - | - | - | - | - | - | - | 26(mm) | ||
![]() VZ14D511KBS-N World Products | In Stock | - | - | - | - | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | METAL OXIDE FILM | - | - | - | - | - | - | VARISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 420 | 320 | 128 | - | - | - | - | - | - | ||
![]() TVZ25RCN241KBS World Products | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 150V | - | - | - | - | - | 200V | - | - | - | - | - | - | - | - | Through Hole | - | -55C to 85C | - | - | - | - | - | - | - | - | - | 10.7(mm) | Not Required(mm) | - | - | - | Non-Compliant | - | 22000(A) | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | 3.81 nF | - | - | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | 150 V | - | - | - | - | Pin | - | - | 200 V | - | Pin | 395 | - | 10%(%) | - | 264V | - | - | 100(A) | - | - | - | - | - | - | 29(mm) | - | 35.5(mm) | ||
![]() TVZ25D201KBS World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | 130V | - | - | - | - | - | 175V | - | - | - | - | - | - | - | - | Through Hole | - | -55C to 85C | - | - | - | - | - | - | - | - | - | 7.9(mm) | 28.5(mm) | - | - | - | - | - | 18000(A) | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 340 | - | 10%(%) | - | 225V | - | - | 100(A) | - | - | - | - | - | - | - | - | 35.5(mm) | ||
![]() TVZ20EBN391KBS World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | 940PF(pF) | - | 320V | - | - | - | - | - | - | - | - | Through Hole | - | -55C to 85C | - | - | - | - | - | - | - | - | - | 9.5(mm) | 23(mm) | - | - | - | - | - | 10000(A) | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5(mm) | - | Not Required | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | 650 | - | 10%(%) | - | 429V | - | - | 100(A) | - | - | - | - | - | - | - | - | 30(mm) | ||
![]() EV20D300K World Products | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 300V | - | - | - | 0.001UF(pF) | - | 385V | - | WORLD PRODUCTS INC | - | World Products Inc | EV20D300K | EV | - | - | Through Hole | - | -55C to 85C | 125 | -55 | - | - | , | DISK PACKAGE | - | Active | - | 5.9(mm) | 23(mm) | - | - | 5.55 | - | Yes | 10000(A) | - | - | - | - | Bulk | - | - | Yes | - | - | 25 ppm/°C | - | 6.19 kOhm | - | - | - | - | - | - | - | - | - | Non-linear Resistors | 0.0625 W | - | BULK | Metal Oxide | - | - | - | - | - | - | Precision High Power | unknown | - | - | - | - | - | - | 1 | 7.5(mm) | - | Not Required | - | - | - | - | - | - | - | - | Radial | RADIAL | - | - | - | - | 775 | - | 10%(%) | - | 517V | 0.1 | - | 100(A) | 385 | 300 | 220 | - | 1 | 0.5 | - | - | 26(mm) | ||
![]() TVZ14ECN431KBS World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | 275V | - | - | - | 440PF(pF) | - | 350V | - | - | - | - | - | - | - | - | Through Hole | - | -55C to 85C | - | - | - | - | - | - | - | - | - | 9.5(mm) | 17.5(mm) | - | AEC-Q200 | - | - | - | 6000(A) | - | - | 200 V | - | Bulk | - | - | - | - | - | 100 ppm/°C | - | 1.8 kOhm | - | - | - | - | - | - | - | - | - | - | 0.5 W | - | - | Metal Oxide | - | - | - | - | - | - | Pulse Withstand | - | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 710 | - | 10%(%) | - | 473V | 1 | - | 100(A) | - | - | - | - | 3.1 mm | 1.55 mm | - | - | 22(mm) | ||
![]() VZ20D911KBS World Products | In Stock | - | - | - | - | - | NO | LUG | CHASSIS MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | WORLD PRODUCTS INC | NVMe | World Products Inc | VZ20D911KBS | D | 3D Xpoint | - | - | - | - | 85 | -55 | - | - | Radial, | DISK PACKAGE | Radial | Active | - | - | - | - | - | 5.56 | - | No | - | - | Commercial grade | - | 0 to 70 °C | - | - | e0 | No | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | Non-linear Resistors | - | - | BULK | METAL OXIDE FILM | - | - | - | - | - | - | VARISTOR | unknown | - | - | CECC42000 | - | - | - | 1 | - | - | - | 85 | NVMe | - | - | 100 GB | - | - | - | - | RADIAL | - | - | - | - | - | - | - | Commercial | - | - | M.2 | - | 745 | 550 | 310 | - | - | - | - | - | - | ||
![]() VZ14D390KBS-N World Products | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Twinax Micro Ribbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder-Solder | - | - | -25 to 105 °C | - | - | - | - | - | - | - | 28POS Micro High Speed Terminal to 28POS Micro High Speed Terminal | - | - | - | - | - | - | HDR-HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.381 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVZ20EC201KBS World Products | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 130V | - | - | - | 0.0019UF(pF) | - | 170V | - | - | - | - | - | - | - | - | Through Hole | - | -55C to 85C | - | - | - | - | - | - | - | - | - | 8.5(mm) | 23(mm) | - | - | - | Non-Compliant | - | 10000(A) | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 nF | - | - | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | 130 V | - | - | - | - | Pin | - | - | 170 V | - | Radial | 340 | - | 10%(%) | - | 226V | - | - | 100(A) | - | - | - | - | - | - | - | - | 30(mm) | ||
![]() VZ14D820KBS-N World Products | In Stock | - | - | - | - | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | METAL OXIDE FILM | - | - | - | - | - | - | VARISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 | 50 | 22 | - | - | - | - | - | - | ||
![]() L16ESD24VA2 World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VR-60SS World Products | In Stock | - | - | - | - | Free Hanging (In-Line) | NO | - | - | Aluminum Alloy | SILICON | 2 | - | CA310 | - | - | - | Silver | - | 1.5 | - | - | - | - | - | - | ITT Cannon, LLC | - | 2 | - | 100 | -40 | Bulk | PLASTIC/EPOXY | - | ROUND | LONG FORM | - | Metal | - | - | Active | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | - | MIL-DTL-5015, CA-B | e0 | - | Crimp | - | - | Receptacle, Male Pins | - | 3 | Tin/Lead (Sn/Pb) | - | - | Olive Drab | - | - | - | Reverse Bayonet Lock | - | - | 22A | - | - | AXIAL | N (Normal) | WIRE | - | NOT SPECIFIED | IP67 - Dust Tight, Waterproof | - | - | NOT SPECIFIED | Olive Drab Cadmium | - | 16S-5 | O-PALF-W2 | Not Qualified | - | - | COMMON BIPOLAR TERMINAL, 2 ELEMENTS | - | - | - | - | - | - | STABISTOR DIODE | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - |