- Current - Surge
- Energy
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Varistor Voltage (Max)
- Varistor Voltage (Min)
- Varistor Voltage (Typ)
Attribute column
Manufacturer
THINKING TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Part Status | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVR10471KSW Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C ~ 105°C (TA) | Bag | TVR-D | Active | 1 | - | 517 V | 99J | 423 V | 470 V | 300 V | 385 V | 4 kA | ||
![]() TVR10112KSY Thinking Electronics Industrial Co. | In Stock | - | - | Through Hole | Disc 10mm | -40°C ~ 105°C (TA) | Bag | TVR | Active | 1 | - | 1.21 kV | 115J | 990 V | 1.1 kV | 680 V | 895 V | 2.5 kA | ||
![]() TVR07471KSY Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C ~ 105°C (TA) | Bag | TVR | Active | 1 | - | 517 V | 30J | 423 V | 470 V | 300 V | 385 V | 1.2 kA | ||
![]() TVR10331KSV Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C ~ 105°C (TA) | Bag | TVR-V | Active | 1 | - | 363 V | 58J | 297 V | 330 V | 215 V | 275 V | 3.5 kA | ||
![]() TVR10621KSY Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C ~ 105°C (TA) | Bag | TVR | Active | 1 | - | 682 V | 70J | 558 V | 620 V | 395 V | 510 V | 2.5 kA | ||
![]() TVR14821KSV Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C ~ 105°C (TA) | Bag | TVR-V | Active | 1 | - | 902 V | 280J | 738 V | 820 V | 510 V | 670 V | 6 kA | ||
![]() TVR10680KSYAA Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C ~ 105°C (TA) | Bag | TVR | Active | 1 | - | 75 V | 8.2J | 61 V | 68 V | 40 V | 56 V | 500 A | ||
![]() TVR07471KSY Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C ~ 105°C (TA) | Bag | TVR | Active | 1 | - | 517 V | 30J | 423 V | 470 V | 300 V | 385 V | 1.2 kA | ||
![]() TVR07220KSY Thinking Electronics Industrial Co. | In Stock | - | - | Through Hole | Disc 7mm | -40°C ~ 105°C (TA) | Bag | TVR | Active | 1 | - | 24 V | 1.1J | 20 V | 22 V | 14 V | 18 V | 250 A | ||
![]() TVMAG180M030R Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Surface Mount, MLCV | 0201 (0603 Metric) | -40°C ~ 85°C (TA) | Tape & Reel (TR) | TVM-G | Active | 1 | 3 pF @ 1 MHz | 75 V | 0.01J | 46 V | 60.5 V | - | 18 V | 1 A | ||
![]() TVR10431KSY Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C ~ 105°C (TA) | Bag | TVR | Active | 1 | - | 473 V | 65J | 387 V | 430 V | 275 V | 350 V | 2.5 kA | ||
![]() TVR10470KSY Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C ~ 105°C (TA) | Bag | TVR | Active | 1 | - | 52 V | 5.5J | 42 V | 47 V | 30 V | 38 V | 500 A | ||
![]() TVR10471KSY Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C ~ 105°C (TA) | Bag | TVR | Active | 1 | - | 517 V | 70J | 423 V | 470 V | 300 V | 385 V | 2.5 kA | ||
![]() TVM0G140M151R Thinking Electronics Industrial Co. | In Stock | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | -40°C ~ 85°C (TA) | Tape & Reel (TR) | TVM-G | Active | 1 | 150 pF @ 1 MHz | 21.5 V | 0.05J | 15.9 V | 18.7 V | - | 14 V | 20 A | ||
![]() TVM1G300M900R Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Surface Mount, MLCV | 0603 (1608 Metric) | -40°C ~ 85°C (TA) | Tape & Reel (TR) | TVM-G | Active | 1 | 90 pF @ 1 MHz | 46 V | 0.1J | 37 V | 41.5 V | - | 30 V | 30 A | ||
![]() TVR10391KSV Thinking Electronics Industrial Co. | In Stock | - | - | Through Hole | Disc 10mm | -40°C ~ 105°C (TA) | Bag | TVR-V | Active | 1 | - | 429 V | 70J | 351 V | 390 V | 250 V | 320 V | 3.5 kA | ||
![]() TVM0G180M030R001 Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Surface Mount, MLCV | 0402 (1005 Metric) | -40°C ~ 85°C (TA) | Tape & Reel (TR) | TVM-G | Active | 1 | 3 pF @ 1 MHz | 75 V | 0.01J | 46 V | 60.5 V | - | - | 1 A | ||
![]() TVR10470KSY Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C ~ 105°C (TA) | Bag | TVR | Active | 1 | - | 52 V | 5.5J | 42 V | 47 V | 30 V | 38 V | 500 A | ||
![]() TVR10431KSY Thinking Electronics Industrial Co. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C ~ 105°C (TA) | Bag | TVR | Active | 1 | - | 473 V | 65J | 387 V | 430 V | 275 V | 350 V | 2.5 kA |