- Brightness
- Depth
- Dim
- Energy efficiency rating
- Factory colour
- Height
- Interface
- Weight
- Width
- Power supply (details)
- Range of uses
- Rated permanent current Iu
Attribute column
Manufacturer
LG Electronics Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Adjustment range undelayed short-circuit release | Cable entry | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | Dim | Energy efficiency rating | Factory colour | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overload release current setting | Power supply (details) | Range of uses | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Depth | Interface | Features | Brightness | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27BN650Y-B.AEU LG Electronics | In Stock | - | - | 7.2kg | - | - | - | - | - | (W x H x D) 611.5 x 526.2 x 240 mm | F (A - G) | Black | - | - | - | - | - | - | 230V | Office | - | - | - | - | 240mm | DVI,HDMI™,DisplayPort,USB | - | 200cd/m² | 526.2mm | 611.5mm | ||
![]() 32BN67U-B.AEU LG Electronics | In Stock | - | - | 9.9kg | - | - | - | - | - | (W x H x D) 714.3 x 495.5 x 485.9 mm | G (A - G) | Black | - | - | - | - | - | - | 230V | Office | - | - | - | - | 485.9mm | USB,HDMI™,DisplayPort,Audio line out | - | 380cd/m² | 495.5mm | 714.3mm | ||
![]() 34BN670-B.AEU LG Electronics | In Stock | - | - | 9.4kg | - | - | - | - | - | (W x H x D) 816.5 x 616.9 x 252.9 mm | G (A - G) | Black | Other | - | - | - | - | - | 230V | Office | - | - | - | - | 252.9mm | HDMI™,DisplayPort,Headphone jack (3.5 mm) | - | 500cd/m² | 616.9mm | 816.5mm | ||
![]() 27BN65Q-B.AEU LG Electronics | In Stock | - | - | 7kg | - | - | - | - | - | (W x H x D) 613.5 x 527.6 x 249.5 mm | G (A - G) | Black | - | - | - | 0 | 0 | - | 230V | Office | - | - | - | - | 249.5mm | HDMI™,DisplayPort,USB,Headphone jack (3.5 mm) | - | 350cd/m² | 527.6mm | 613.5mm | ||
![]() 27BN55U-B.AEU LG Electronics | In Stock | - | - | 6kg | - | Side | - | IP40 | - | (W x H x D) 622.6 x 402.1 x 240 mm | G (A - G) | Black | - | - | - | - | - | - | 230V | Office | 250 | Long turning handle | Screw connection | - | 240mm | HDMI™,DisplayPort | - | 300cd/m² | 402.1mm | 622.6mm | ||
![]() 27BP450Y-B.AEU LG Electronics | In Stock | - | - | 5.1kg | - | Side | - | IP40 | - | (W x H x D) 612 x 526.4 x 249.5 mm | F (A - G) | Matt black | - | - | - | - | - | - | - | - | 250 | Long turning handle | Screw connection | - | 249.5mm | DisplayPort,HDMI™,VGA,USB 2.0,Headphone/mic combo jack (3.5 mm) | Full HD,Height adjustable,Portrait view,Pivoted,Tiltable,Headphone jack | 250cd/m² | 526.4mm | 612mm | ||
![]() 32BN67U-W.AEU LG Electronics | In Stock | - | - | 9.9kg | 960 - 1600 | - | IP20 | - | Built-in device plug-in technique | (W x H x D) 714.3 x 495.5 x 252.9 mm | G (A - G) | Silver | - | 0 | 0 | - | - | 125 - 160 | 230V | Office | 160 | Rocker lever | Screw connection | No | 252.9mm | HDMI™,DisplayPort,USB-C®,USB | - | 380cd/m² | 495.5mm | 714.3mm |