- Packaging
- Series
- Part Status
- Diagonal Screen Size
- Dot Pixels
- Interface
- Touchscreen
- Display Type
- Backlight
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Analog Devices, Inc. Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Actuator Material | Base Product Number | Brand | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Part # Aliases | Product Status | Qualification | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Tradename | Operating Temperature | Packaging | Series | Part Status | Applications | Subcategory | Voltage - Supply | Ingress Protection | Pin Count | Termination Style | Number of Outputs | Actuator Type | Output Voltage | Operating Supply Voltage | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Interface | Operating Supply Current | Output Current | Illumination | Mechanical Life | Accuracy | Current - Supply | Topology | Operating Force | Rise Time | Product Type | Actuator Orientation | Display Type | Sensing Method | Outline | Contact Rating @ Voltage | Isolation | Switch Travel | Actuator Height off PCB, Vertical | Backlight | Touchscreen | Dot Pixels | Diagonal Screen Size | Controller Type | Product | Features | Input Voltage | Shutdown | Product Category | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADP1074WARWZ-RL Analog Devices | In Stock | - | Datasheet | Surface Mount | SOIC-24 | 24-SOIC | - | - | Analog Devices | - | 55 % | 1000 | - | Analog Devices Inc. | + 125 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | ADP1074WARWZ ADP1074WARWZ-R7 | Active | AEC-Q100 | Details | - | - | - | 50 kHz to 600 kHz | - | -40°C ~ 125°C (TJ) | Reel | - | - | Synchronous Forward Controller | PMIC - Power Management ICs | 4.5V ~ 36V | - | - | - | 1 Output | - | 8 V | 12 V, 24 V | - | - | - | - | - | +/- 18 mA, +/- 19.5 mA | 1 A | - | - | - | 18 mA | Forward | - | 8 ns, 14 ns, 18 ns | Switching Controllers | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | Synchronous Current Mode Controller | - | 4.7 V to 60 V | Shutdown | Switching Controllers | - | ||
![]() MAX34463EXQA2+ Analog Devices | In Stock | - | - | Through Hole, Right Angle | - | - | - | 228ADS2 | - | - | - | - | - | - | - | CTS Electrocomponents | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 70°C | - | 228A | - | - | - | - | - | - | PC Pin | - | Round Button | - | - | SPST-NO | Off-Mom | 1.7 VDC | LED, Red | - | - | - | Illuminated | 100,000 Cycles | - | - | - | 160gf | - | - | Side Actuated | - | - | 8.30mm x 9.60mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | 11.00mm | ||
![]() LTC2975IUP#WPBF Analog Devices | In Stock | - | Datasheet | Surface Mount | QFN-64 | 64-QFN (9x9) | - | - | Amphenol Aerospace | - | - | 1 | 4.5 V to 15 V | Amphenol | + 105 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | Tube | - | LTC2975IUP#WTRPBF | Active | AEC-Q100 | Details | - | 15 V | 3.13 V | - | 38999 | -40°C ~ 105°C | Tube | D38999 III | - | Monitor, Sequencer, Supervisor | Circular Connectors | 3.3V ~ 15V, 4.5V ~ 15V | - | - | - | - | - | - | - | - | - | - | - | - | 10 mA | - | - | - | - | 10 mA | - | - | - | Circular MIL Spec Connector | - | - | High or Low Side | - | - | - | - | - | - | - | - | - | - | Power Monitors | - | - | - | Circular MIL Spec Connector | - | ||
![]() LTC2980AY-24#PBF Analog Devices | In Stock | - | Datasheet | Surface Mount | BGA-144 | 144-BGA (12x12) | - | - | Analog Devices | DC2198A | - | 140 | 4.5 V to 15 V | Analog Devices Inc. | + 105 C | Analog Devices Inc. | - 40 C | Yes | SMD/SMT | Tray | - | - | Active | - | Details | - | 15 V | 3.13 V | - | - | - | Tray | LTC2980 | - | General Purpose | PMIC - Power Management ICs | 3.3V | - | - | - | - | - | 3.26 V | - | - | - | - | - | - | 10 mA | 90 mA | - | - | - | 10 mA | - | - | - | Current & Power Monitors & Regulators | - | - | High or Low Side | - | - | - | - | - | - | - | - | - | - | Power Monitors | - | - | - | Current & Power Monitors & Regulators | - | ||
![]() NP-617C IVC Displays, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | NP-6XXC | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS-232, USB | - | - | - | - | - | - | - | - | - | - | - | TFT LCD | - | - | - | - | - | - | - | Capacitive, Resistive | 1280 x 1024 | 17.00" (431.80mm) | - | - | - | - | - | - | - | ||
![]() Q24-VBP Lilliput Electronics (USA) Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | Q | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI, SDI, SFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3840 x 2160 | 23.60" (599.44mm) | - | - | - | - | - | - | - | ||
![]() NP-619C IVC Displays, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | NP-6XXC | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS-232, USB | - | - | - | - | - | - | - | - | - | - | - | TFT LCD | - | - | - | - | - | - | - | Capacitive, Resistive | 1280 x 1024 | 19.00" (482.60mm) | - | - | - | - | - | - | - | ||
![]() UM-80/C/T Lilliput Electronics (USA) Inc. | In Stock | - | - | - | - | - | - | UM-80/C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 800 x 600 | 8.00" (203.20mm) | - | - | - | - | - | - | - | ||
![]() 869GL-80NP/C/T Lilliput Electronics (USA) Inc. | In Stock | - | - | - | - | - | - | 869GL-80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DVI, HDMI, VGA | - | - | - | - | - | - | - | - | - | - | - | TFT LCD | - | - | - | - | - | - | LED | 4 Wire Resistive | 800 x 480 | 8.00" (203.20mm) | - | - | - | - | - | - | - | ||
![]() RM-7028S Lilliput Electronics (USA) Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | RM | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI, SDI, USB | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | Non-Touch | 1280 x 800 | 7.00" (177.80mm) | - | - | - | - | - | - | - | ||
![]() ADP1071-1ACCZ Analog Devices | In Stock | - | Datasheet | Surface Mount | LGA-24 | 24-LGA (8x4) | - | ADP1071 | Analog Devices | - | - | 350 | - | Analog Devices Inc. | - | Analog Devices Inc. | - | Yes | SMD/SMT | Tray | LGA | - | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | ADP1071 | - | Flyback, Forward Converters | PMIC - Power Management ICs | 4.7V ~ 12.5V | - | 24 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.6 mA | - | - | - | Switching Controllers | - | - | - | - | - | - | - | - | - | - | - | - | Flyback Controller | - | - | - | - | Switching Controllers | - | ||
![]() LTC2951CTS8-2 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADP1074WARWZ Analog Devices | In Stock | - | Datasheet | Surface Mount | SOIC-24 | 24-SOIC | - | - | Analog Devices | - | 55 % | 31 | - | Analog Devices Inc. | + 125 C | Analog Devices Inc. | - 40 C | Yes | SMD/SMT | Tube | - | ADP1074WARWZ-R7 ADP1074WARWZ-RL | Active | AEC-Q100 | Details | - | - | - | 50 kHz to 600 kHz | - | -40°C ~ 125°C (TJ) | Tube | - | - | Synchronous Forward Controller | PMIC - Power Management ICs | 4.5V ~ 36V | - | - | - | 1 Output | - | 8 V | 12 V, 24 V | - | - | - | - | - | +/- 18 mA, +/- 19.5 mA | 1 A | - | - | - | 18 mA | Forward | - | 8 ns, 14 ns, 18 ns | Switching Controllers | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | Synchronous Current Mode Controller | - | 4.7 V to 60 V | Shutdown | Switching Controllers | - | ||
![]() LTC2974IUP#WPBF Analog Devices | In Stock | - | Datasheet | Surface Mount | QFN-64 | 64-QFN (9x9) | - | - | Amphenol Aerospace | - | - | 1 | 4.5 V to 15 V | Amphenol | + 105 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | Tube | - | LTC2974IUP#WTRPBF | Active | AEC-Q100 | Details | This product may require additional documentation to export from the United States. | 15 V | 3.13 V | - | 38999 | -40°C ~ 105°C | Tube | D38999 III | - | Monitor, Sequencer, Supervisor | Circular Connectors | 3.3V ~ 15V, 4.5V ~ 15V | - | - | - | - | - | - | - | - | - | - | - | - | 10 mA | - | - | - | 0.25 % | 10 mA | - | - | - | Circular MIL Spec Connector | - | - | High or Low Side | - | - | - | - | - | - | - | - | - | - | Power Monitors | - | - | - | Circular MIL Spec Connector | - | ||
![]() Q28-VBP-CC Lilliput Electronics (USA) Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | Q | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI, SDI, SFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3840 x 2160 | 28.00" (711.20mm) | - | - | - | - | - | - | - | ||
![]() BM280-12G-ABBP Lilliput Electronics (USA) Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | BM | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI, SDI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | Non-Touch | 3840 x 2160 | 28.00" (711.20mm) | - | - | - | - | - | - | - | ||
![]() NP-607C IVC Displays, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | NP-6XXC | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS-232, USB | - | - | - | - | - | - | - | - | - | - | - | TFT LCD | - | - | - | - | - | - | - | Capacitive, Resistive | 800 x 480 | 7.00" (177.80mm) | - | - | - | - | - | - | - | ||
![]() NP-612C IVC Displays, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | NP-6XXC | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS-232, USB | - | - | - | - | - | - | - | - | - | - | - | TFT LCD | - | - | - | - | - | - | - | Capacitive, Resistive | 800 x 600 | 12.10" (307.34mm) | - | - | - | - | - | - | - | ||
![]() NP-7154S IVC Displays, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | NP-71x4S | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS-232, USB | - | - | - | - | - | - | - | - | - | - | - | TFT LCD | - | - | - | - | - | - | - | Resistive | 1024 x 768 | 15.00" (381.00mm) | - | - | - | - | - | - | - | ||
![]() NP-512M IVC Displays, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | NP-5xxm | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DVI, RS-232, USB, VGA | - | - | - | - | - | - | - | - | - | - | - | TFT LCD | - | - | - | - | - | - | - | Capacitive, Resistive | 800 x 600 | 12.10" (307.34mm) | - | - | - | - | - | - | - |