- Manufacturer
- Mounting Type
- Connector Type
- Shell Material
- Manufacturer Part Number
- Contact Gender
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Shell Sizes
- Risk Rank
- Additional Feature
Attribute column
Manufacturer
Conesys Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Contact Finish Mating | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/20WD19SCLC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE15-459-L14-19P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC36F10W6SN Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZB98SA-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZC98PE-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZH32PB-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZF11SA-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZH32PD-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474T16B99SA-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3459KS12S-3B Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/82W14047-CO Conesys | In Stock | - | - | CABLE AND PANEL | ALUMINUM ALLOY | NOT SPECIFIED | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/82W14047-CO | Active | 5.77 | No | 14 | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-118 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 4 | compliant | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | THREADED | ||
![]() MS27496E17B26SC-CO Conesys | In Stock | - | - | CABLE AND PANEL | ALUMINUM ALLOY | NOT SPECIFIED | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27496E17B26SC-CO | Active | 5.77 | No | 17 | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/56-351 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 26 | compliant | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | ||
![]() M83723/76W2232N-CO Conesys | In Stock | - | - | CABLE | ALUMINUM ALLOY | NOT SPECIFIED | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/76W2232N-CO | Active | 5.71 | No | 22 | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-110 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 32 | compliant | OLIVE DRAB CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | PLUG | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | ||
![]() MS27473T22F32PC-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27505E25B29SD-CO Conesys | In Stock | - | - | CABLE AND PANEL | ALUMINUM ALLOY | NOT SPECIFIED | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27505E25B29SD-CO | Active | 5.77 | No | 25 | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/56-351 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 29 | compliant | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | ||
![]() MS3459KT22-22P-CO Conesys | In Stock | - | - | CABLE | CARBON STEEL | NOT SPECIFIED | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3459KT22-22P-CO | Active | 5.77 | No | 22 | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-5015 SERIES III, COMPATIBLE CONTACT: M39029/29-214 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 4 | compliant | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | PLUG | CORROSION RESISTANT; FLUID RESISTANT | CRIMP | THREADED | ||
![]() M83723/72R20257-CO Conesys | In Stock | - | - | CABLE AND PANEL | ALUMINUM ALLOY | NOT SPECIFIED | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/72R20257-CO | Active | 5.71 | No | 20 | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-110, M39029/4-113 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | compliant | NICKEL PLATED | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | ||
![]() MS27505E15F97PD-CO Conesys | In Stock | - | - | CABLE AND PANEL | ALUMINUM ALLOY | NOT SPECIFIED | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27505E15F97PD-CO | Active | 5.77 | No | 15 | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/58-363, M39029/58-364 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 12 | compliant | NICKEL PLATED | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | ||
![]() M83723/73W20256-CO Conesys | In Stock | - | - | CABLE AND PANEL | ALUMINUM ALLOY | NOT SPECIFIED | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/73W20256-CO | Active | 5.77 | No | 20 | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-115, M39029/5-118 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | compliant | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | ||
![]() M83723/72R1808N-CO Conesys | In Stock | - | - | CABLE AND PANEL | ALUMINUM ALLOY | NOT SPECIFIED | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/72R1808N-CO | Active | 5.71 | No | 18 | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-113 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 8 | compliant | NICKEL PLATED | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET |