- Manufacturer
- Mounting Type
- Connector Type
- Shell Material
- Manufacturer Part Number
- Contact Gender
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Shell Sizes
- Risk Rank
- Additional Feature
Attribute column
Manufacturer
Conesys Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Actuator | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Contact Current | Dimensions | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | RoHS | Terminal | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Number of Positions | Capacitance | Subcategory | Termination Style | Dielectric | Switch Function | Note | Operating Force | Product Type | Angle of Throw | Product | Product Category | Backlight Color | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83723/92R22557 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M85049/88-25J02 Conesys | In Stock | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 0,2 | 10x15mm | - | - | - | - | - | - | - | THT | Yes | PCB Pins | - | - | - | LDT | - | - | Switch | - | - | - | - | - | - | - | 1,2N | - | - | - | - | - | IP40 | - | - | - | ||
![]() 440HN030NF2304BT Conesys | In Stock | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 0,2 | 10x15mm | - | - | - | - | - | - | - | THT | Yes | PCB Pins | - | - | - | LDT | - | - | Switch | - | - | - | - | - | - | - | 1,2N | - | - | - | - | - | IP40 | - | - | - | ||
![]() 340FS001NF16-6N Conesys | In Stock | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 0,2 | 10x15mm | - | - | - | - | - | - | - | THT | Yes | PCB Pins | - | - | - | LDT | - | - | Switch | - | - | - | - | - | - | - | 1,2N | - | - | - | - | - | IP40 | - | - | - | ||
![]() 360BS002B1712A3A Conesys | In Stock | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 0,2 | 10x15mm | - | - | - | - | - | - | - | THT | Yes | PCB Pins | - | - | - | LDT | - | - | Switch | - | - | - | - | - | - | - | 1,2N | - | - | - | - | - | IP40 | - | - | - | ||
![]() M85049/123S14W Conesys | In Stock | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 0,2 | 10x15mm | - | - | - | - | - | - | - | THT | Yes | PCB Pins | - | - | - | LDT | - | - | Switch | - | - | - | - | - | - | - | 1,2N | - | - | - | - | - | IP40 | - | - | - | ||
![]() 380CA004N4032A Conesys | In Stock | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 0,2 | 10x15mm | - | - | - | - | - | - | - | THT | Yes | PCB Pins | - | - | - | LDT | - | - | Switch | - | - | - | - | - | - | - | 1,2N | - | - | - | - | - | IP40 | - | - | - | ||
![]() M24758-F Conesys | In Stock | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 0,2 | 10x15mm | - | - | - | - | - | - | - | THT | Yes | PCB Pins | - | - | - | LDT | - | - | Switch | - | - | - | - | - | - | - | 1,2N | - | - | - | - | - | IP40 | - | - | - | ||
![]() M24758-D Conesys | In Stock | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 0,2 | 10x15mm | - | - | - | - | - | - | - | THT | Yes | PCB Pins | - | - | - | LDT | - | - | Switch | - | - | - | - | - | - | - | 1,2N | - | - | - | - | - | IP40 | - | - | - | ||
![]() 600-057-1 Conesys | In Stock | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 0,2 | 10x15mm | - | - | - | - | - | - | - | THT | Yes | PCB Pins | - | - | - | LDT | - | - | Switch | - | - | - | - | - | - | - | 1,2N | - | - | - | - | - | IP40 | - | - | - | ||
![]() 712HS229Z11904-4-765 Conesys | In Stock | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 0,2 | 10x15mm | - | - | - | - | - | - | - | THT | Yes | PCB Pins | - | - | - | LDS | - | - | Switch | - | - | - | - | - | - | - | 1,2N | - | - | - | - | - | IP40 | - | - | - | ||
![]() 390AA001NF1008H Conesys | In Stock | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 0,2 | 10x15mm | - | - | - | - | - | - | - | THT | Yes | PCB Pins | - | - | - | LDS | - | - | Switch | - | - | - | - | - | - | - | 1,2N | - | - | - | - | - | IP40 | - | - | - | ||
![]() M83723/27M14M Conesys | In Stock | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | 0,2 | 10x15mm | - | - | - | - | - | - | - | THT | Yes | PCB Pins | - | - | - | LDS | - | - | Switch | - | - | - | - | - | - | - | 1,2N | - | - | - | - | - | IP40 | - | - | - | ||
![]() JT16VE24-5PXC01 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 637S010NF0108A Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27505E11B4PD Conesys | In Stock | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | 1 | - | Microchip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Zener Diodes | - | - | Zener Diodes | - | - | - | - | - | ||
![]() M83723/84K18-8N Conesys | In Stock | - | - | 0805 (2012 metric) | - | - | Vishay / Vitramon | 22 nF | 22000 pF | - | 0805 | 2012 | Class 2 | - | - | 15000 | - | Vishay | - | - | + 125 C | - 55 C | - | Details | - | 0.000194 oz | 10 VDC | Reel | VJ W1BC Basic Comm | 5 % | Flexible (Soft) | - | - | 0.022 uF | Capacitors | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() MS3456KS28-17P Conesys | In Stock | - | - | 0805 (2012 metric) | - | - | Vishay / Vitramon | 5.6 nF | - | 0.0056 uF | 0805 | 2012 | Class 2 | - | - | 4000 | - | Vishay | - | - | + 125 C | - 55 C | - | Details | - | 0.000194 oz | 25 VDC | MouseReel | VJ W1BC Basic Comm | 5 % | Flexible (Soft) | - | - | 5600 pF | Capacitors | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() MS3450KS20-18S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lintra | 8 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3451LS28-15P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 2 | - | - | - | - | - | - | - | - | 40° | - | - | - | IP66 | - | - | - |