- Manufacturer
- Mounting Type
- Connector Type
- Shell Material
- Manufacturer Part Number
- Contact Gender
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Shell Sizes
- Risk Rank
- Additional Feature
Attribute column
Manufacturer
Conesys Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Termination Style | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Insulation | Product Type | Stud/Tab Size | Product | Product Category | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M28748/10F0YO1Z Conesys | In Stock | - | - | Silver | - | - | TE Connectivity / AMP | - | Brass | 7000 | - | TE Connectivity | - | Push In | - | - | Details | - | - | FASTON | 0.027690 oz | - | 5.5 AWG | 20 AWG | Cut Tape | 250 FASTON | - | - | - | - | Tab | - | - | - | - | Female | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Not Insulated | Terminals | 6.35 mm x 0.81 mm | Quick Disconnects | Terminals | - | ||
![]() M83723/83A8-3N Conesys | In Stock | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | ||
![]() DC36-22-41SN Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FB35SA-CO Conesys | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/24FB35SA-CO | - | Active | 5.71 | - | No | B | - | - | - | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/56-348 | 8536.69.40.20 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 13 | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | ||
![]() D38999/20FJ24SE-CO Conesys | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/20FJ24SE-CO | - | Active | 5.69 | - | - | J | - | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACTS: M39029/56-352; M39029/56-353 | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 24 | unknown | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | ||
![]() D38999/26KE26PA-CO Conesys | In Stock | - | - | - | CABLE | STAINLESS STEEL | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/26KE26PA-CO | - | Active | 5.77 | - | No | E | - | - | - | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-DTL-38999, EMI/RFI SHIELDED, POLARIZED, COMPATIBLE CONTACT: M39029/58-363 | 8536.69.40.20 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 26 | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | PLUG | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | ||
![]() D38999/26WH21SA-CO Conesys | In Stock | - | - | - | CABLE | ALUMINUM ALLOY | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/26WH21SA-CO | - | Active | 5.71 | - | No | H | - | - | - | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-DTL-38999, EMI/RFI SHIELDED, POLARIZED, COMPATIBLE CONTACT: M39029/56-352 | 8536.69.40.20 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 21 | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | ||
![]() MS27466T17A55S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/86K10-5N Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T13F4SB-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/74R8-3N Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FJ24PE-CO Conesys | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/20FJ24PE-CO | - | Active | 5.69 | - | - | J | - | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACTS: M39029/58-364; M39029/58-365 | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 24 | unknown | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | ||
![]() MS3451W20-22PW Conesys | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/73W1203Y Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 0.25 % | - | 50 ppm/°C | - | - | 32.8 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() M83723/74W1212Y Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/68G20286 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/73W10-2N Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/75W12037-CO Conesys | In Stock | - | - | - | CABLE | ALUMINUM ALLOY | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/75W12037-CO | - | Active | 5.77 | - | No | 12 | - | - | - | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-116 | 8536.69.40.20 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 3 | compliant | OLIVE DRAB CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | ||
![]() M83723/74W24-616 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/78G8-3N Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |