- Manufacturer
- Mounting Type
- Connector Type
- Shell Material
- Manufacturer Part Number
- Contact Gender
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Shell Sizes
- Risk Rank
- Additional Feature
Attribute column
Manufacturer
Conesys Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Manufacturer | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Fastening Type | Power Rating | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Features | Turns Ratio | Height | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE65-485-WD97SA Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/73W1203Y Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.25 % | - | 50 ppm/°C | - | 32.8 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() M83723/74W1212Y Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3451W20-22PW Conesys | 2072 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27513E10A35SA Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3452LS24-28SX Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3454LS24-10PW Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/78R12-3N Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3459W20-22SX Conesys | 2114 |
| - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JT16VE28-21SC01 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/73R24-61N Conesys | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | - | - | M83723/73 | Gold | Copper Alloy | - | Conesys | Box | Metal | Active | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-83723 Series III | - | Crimp | - | Receptacle, Female Sockets | - | 61 (Power) | - | - | - | Silver | Automotive, Military | Bayonet Lock | - | 7.5A | N (Normal) | Unshielded | Environment Resistant | Electroless Nickel | 24-61 | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3454LS14S-2PY Conesys | In Stock | - | - | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 67 W | - | - | - | - | - | - | - | - | - | 12:4 | - | - | - | No | ||
![]() M83723/72W14-4N Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450KT22-22A Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456KT20-14A Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3408DJ18B4SW Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/76G10-5N Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27513E14F5SB Conesys | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27513E14F15SB Conesys | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T11F2PD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |