- Manufacturer
- Mounting Type
- Connector Type
- Shell Material
- Manufacturer Part Number
- Contact Gender
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Shell Sizes
- Risk Rank
- Additional Feature
Attribute column
Manufacturer
Conesys Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Shell Material | CoilResistance | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage Rating (AC) | Voltage, Rating | Packaging | Tolerance | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Depth | Reach Compliance Code | Current Rating | Shell Finish | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Max Supply Voltage | Min Supply Voltage | Termination Type | Polarization | Coupling Type | Nominal Supply Current | Number of Poles | Throw Configuration | Accuracy | Contact Current Rating | Product Type | Coil Current | Coil Voltage (DC) | Contact Quantities | Unique Insert Number | Height | Length | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83723/77W14-7N Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497E22B55S L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | - | 50 ppm/°C | - | 43.2 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() M83723/71W12-3N Conesys | In Stock | - | - | - | - | - | 400 Ω | - | Cadmium, Silver | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 277 V | - | - | - | PC Pin | - | - | - | 400 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 10 A | - | 30 mA | 12 V | - | - | - | 19 mm | - | - | ||
![]() M83723/84W14-4N Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3459W18-1PX Conesys | 2801 |
| - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 V | 2.5 V | - | - | - | 400 µA | - | - | 2 % | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MS3451LS24-11P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3451LS20-27P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 240 V | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MS3459KS22-19P Conesys | 2741 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24WD15PB-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/24WD15PB-CO | - | - | Active | 5.71 | - | No | D | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACTS: M39029/58-364; M39029/58-365 | 8536.69.40.20 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | compliant | - | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | - | - | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20WD97SE-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/20WD97SE-CO | - | - | Active | 5.77 | - | No | D | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACTS: M39029/56-351; M39029/56-352 | 8536.69.40.20 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 12 | - | compliant | - | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | - | - | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26WJ61PB-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/26WJ61PB-CO | - | - | Active | 5.71 | - | No | J | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-38999, EMI/RFI SHIELDED, POLARIZED, COMPATIBLE CONTACT: M39029/58-363 | 8536.69.40.20 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 61 | - | compliant | - | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | PLUG | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | - | - | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26FD97PD-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | NOT SPECIFIED | - | 20,16 | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/26FD97PD-CO | 200 °C | -65 °C | Active | 5.77 | - | No | D | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-38999, EMI/RFI SHIELDED, POLARIZED, COMPATIBLE CONTACTS: M39029/58-363; M39029/58-364 | 8536.69.40.20 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 12 | - | compliant | - | NICKEL PLATED | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | PLUG | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | - | - | SOLDER | D | THREADED | - | - | - | - | - | - | - | - | 8,4 | D97 | - | - | - | - | ||
![]() D38999/24WC98SB-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/24WC98SB-CO | - | - | Active | 5.71 | - | No | C | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/56-351 | 8536.69.40.20 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | compliant | - | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | - | - | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24WB99SD-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/24WB99SD-CO | - | - | Active | 5.77 | - | No | B | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/56-351 | 8536.69.40.20 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | compliant | - | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | - | - | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC56-10G06SN Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC62L10SL-3SN Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC36E16-26SN-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/73W1212Y Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | ||
![]() MS3456L28-21A Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/87G8-3N Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |