- Manufacturer
- Mounting Type
- Connector Type
- Shell Material
- Manufacturer Part Number
- Contact Gender
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Shell Sizes
- Risk Rank
- Additional Feature
Attribute column
Manufacturer
Conesys Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3456W32-6SZ Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3454W32-6SW Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450L18-9SZ Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | MS3450L18 | Gold | Copper Alloy | - | - | - | Conesys | Box | - | Metal | Active | - | Non-Compliant | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 | Crimp | - | Circular | 7 (Power) | Silver | Automotive, Military | - | - | Threaded | - | - | - | - | - | - | 13A, 23A | - | Z | Unshielded | Fluid Resistant | - | Electroless Nickel | 18-9 | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MS3454W24-7SZ Conesys | 2439 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456LS32-10P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/78W24436-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/78W24436-CO | - | - | Active | - | - | 5.77 | - | No | 24 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-110, M39029/4-111 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 43 | - | - | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() M83723/71R18087-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/71R18087-CO | - | - | Active | - | - | 5.77 | - | No | 18 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-118 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() M83723/75R1006N-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/75R1006N-CO | - | - | Active | - | - | 5.77 | - | No | 10 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-115 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() MS3456KT24-22P-CO Conesys | In Stock | - | - | CABLE | - | CARBON STEEL | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3456KT24-22P-CO | - | - | Not Recommended | - | - | 5.77 | - | No | 24 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-5015 SERIES III, COMPATIBLE CONTACT: M39029/29-214 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | PLUG | CORROSION RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | - | - | ||
![]() M83723/77W14158-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/77W14158-CO | - | - | Active | - | - | 5.77 | - | No | 14 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-115 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | - | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() M83723/77W10206-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/77W10206-CO | - | - | Active | - | - | 5.77 | - | No | 10 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-116 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | - | - | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() M83723/82G1404N-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | STAINLESS STEEL | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/82G1404N-CO | - | - | Active | - | - | 5.71 | - | No | 14 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-118 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | - | - | ||
![]() MS27505E17F99SB-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27505E17F99SB-CO | - | - | Active | - | - | 5.77 | - | No | 17 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/56-351, M39029/56-352 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 23 | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() M83723/76A22559-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/76A22559-CO | - | - | Active | - | - | 5.71 | - | No | 22 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-110 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 55 | - | - | - | compliant | BLACK ANODIZED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | PLUG | ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() MS27499E24F35PB-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27499E24F35PB-CO | - | - | Active | - | - | 5.77 | - | No | 24 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/58-360 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 128 | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() MS27508E22B32SB-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/74W22558-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/74W22558-CO | - | - | Active | - | - | 5.71 | - | No | 22 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-110 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 55 | - | - | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() M83723/74R18146-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/74R18146-CO | - | - | Active | - | - | 5.77 | - | No | 18 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-111 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() MS27468T17F8PC-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27468T17F8PC-CO | - | - | Active | - | - | 5.77 | - | No | 17 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/58-364 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() M83723/72R18086-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/72R18086-CO | - | - | Active | - | - | 5.71 | - | No | 18 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-113 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | - |