- Material
- Nominal cross section
- Surface protection
- Bolt dimension (metric)
- Conductor category
- Insulated
- Insulation
- Model
- Series
- Type
- Part Status
- Length
Attribute column
Manufacturer
Greenlee Klauke Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Bolt dimension (metric) | Conductor category | Model | Nominal cross section | Surface protection | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Insulation | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Insulated | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 800012353 Greenlee Klauke | In Stock | - | - | Copper | - | - | - | 12 | Several | - | 95 | Tinned | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 800016832 Greenlee Klauke | In Stock | - | - | Copper | - | - | - | 10 | Several | - | 95 | Tinned | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 800024171 Greenlee Klauke | In Stock | - | - | Copper | - | - | - | - | - | Standard version | 6 - 6 | Tinned | - | - | - | - | - | - | None | - | - | - | - | - | - | ||
![]() 800013115 Greenlee Klauke | In Stock | - | - | Copper | - | - | - | 12 | Several | - | 6 | Tinned | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 800016772 Greenlee Klauke | In Stock | - | - | Copper | - | - | - | 8 | Several | - | 35 | Tinned | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 800079971 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Plug | 0 - 0 | - | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 26.32°C/W @ 100 LFM | Fully isolated | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 800076646 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Bushing | 1.5 - 1.5 | - | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 7.21°C/W @ 100 LFM | Fully isolated | -- | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 800079931 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Plug | 0 - 0 | - | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 23.94°C/W @ 100 LFM | Fully isolated | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 800031242 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 6 | Class 2 = stranded | - | 16 | Bare | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 20.28°C/W @ 100 LFM | - | -- | -- | No | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 800050131 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Standard version | 35 - 35 | - | pushPIN™ | Active | Top Mount | Push Pin | 0.236 (6.00mm) | 15.80°C/W @ 100 LFM | None | -- | -- | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 800016555 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 20 | Several | - | 120 | Tinned | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 18.63°C/W @ 100 LFM | - | -- | -- | No | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 800016513 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 12 | Several | - | 70 | Tinned | pushPIN™ | Active | Top Mount | Push Pin | 0.236 (6.00mm) | 15.80°C/W @ 100 LFM | - | -- | -- | No | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 800011214 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 12 | Several | - | 50 | Tinned | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 5.31°C/W @ 100 LFM | - | -- | -- | No | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 800040617 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | DIN-version | 35 - 35 | Tinned | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 18.63°C/W @ 100 LFM | None | -- | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 800031281 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 8 | Class 2 = stranded | - | 70 | Bare | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 18.99°C/W @ 100 LFM | - | -- | -- | No | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 800016753 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 8 | Several | - | 25 | Tinned | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 18.63°C/W @ 100 LFM | - | -- | -- | No | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 800015213 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 8 | Class 2 = stranded | - | 10 | Tinned | pushPIN™ | Active | Top Mount | Push Pin | 0.236 (6.00mm) | 14.80°C/W @ 100 LFM | - | -- | -- | No | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
![]() 800013135 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 12 | Several | - | 10 | Tinned | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 18.63°C/W @ 100 LFM | - | -- | -- | No | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 800020174 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 12 | Several | - | 95 | Tinned | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 18.63°C/W @ 100 LFM | - | -- | -- | No | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 800030152 Greenlee Klauke | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 5 | Class 2 = stranded | - | 6 | Bare | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 18.63°C/W @ 100 LFM | - | -- | -- | No | -- | 0.984 (25.00mm) | 0.984 (25.00mm) |