- Material
- Nominal cross section
- Surface protection
- Bolt dimension (metric)
- Conductor category
- Insulated
- Insulation
- Model
- Series
- Type
- Part Status
- Length
Attribute column
Manufacturer
Greenlee Klauke Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Housing Material | Insert Material | Shape | Package Cooled | Material Finish | Bolt dimension (metric) | Conductor category | Connection angle | Connector thickness | Connector width | Contact Sizes | Content | Cross-section range | Factory colour | Insulation type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | max. cross section | Min. cross section | Model | Mounting | Nominal cross section | Package | Seal | Surface protection | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Housing Color | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Size | Insulation | Includes | Max Frequency | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Nominal Input Voltage (AC) | Pressure Range | Insulated | Diameter | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 800020133 Greenlee Klauke | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Copper | - | -- | - | - | - | 10 | Several | - | - | - | 22M | - | - | - | - | -- | - | - | - | - | - | - | - | - | 50 | - | - | Tinned | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Plug Housing | For Female Sockets | 6 | Bayonet Lock | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | Cadmium over Nickel | 8-6 | Olive Drab | Contacts Not Included | - | - | - | -- | - | - | -- | - | - | - | Coupling Nut, Ground | - | - | No | - | - | - | -- | ||
![]() 800025331 Greenlee Klauke | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Copper | - | Plastic | - | - | - | - | - | - | - | - | 20 | - | - | - | - | -- | - | - | - | - | - | - | Standard version | - | 120 - 120 | - | - | Tinned | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Male Pins | 32 | Bayonet Lock | Crimp | A | Shielded | Environment Resistant | - | - | Electroless Nickel | 19-32 | Silver | Contacts Not Included | - | - | - | -- | - | None | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | -- | - | - | - | - | - | - | -- | ||
![]() 800016511 Greenlee Klauke | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | Copper | - | -- | - | - | - | 8 | Several | - | - | - | 20 | - | - | - | - | -- | - | - | - | - | - | - | - | - | 70 | - | - | Tinned | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | Active | -- | Plug Housing | For Male Pins | 41 | Bayonet Lock | Crimp | Y | Shielded | Environment Resistant | - | - | Cadmium | 20-41 | Olive Drab | Contacts Not Included | - | - | - | -- | - | - | -- | - | - | - | Coupling Nut, Ground | - | - | No | - | - | - | -- | ||
![]() 800048111 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-version | - | 6 - 6 | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 800076421 Greenlee Klauke | In Stock | - | - | - | - | - | - | Bronze | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gems Sensors & Controls | - | - | - | - | - | Bushing | - | 1.5 - 1.5 | - | No | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | Fully isolated | - | - | - | - | - | - | 2.5-7.4 psi | - | - | - | - | - | ||
![]() 800014332 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | 12 | Several | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | 240 | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() 800040616 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | - | VS143121B-SP600 | - | - | - | DIN-version | Panel | 25 - 25 | JHSN_DRIV_VSD-II | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.75 | - | - | - | - | - | - | - | - | - | - | None | - | 320 Hz | - | - | - | 208 VAC | - | - | - | - | 31 | - | ||
![]() 800015171 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | 4 | Class 5 = flexible | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() 800050171 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard version | - | 70 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 750 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | 0.8mm | 6.3mm | - | 1pc(s) | 4 - 6 mm² | Yellow | Partially insulated | - | - | 750 | - | CuZn, tin-plated | 6mm² | 4mm² | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 x 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 x 0.8 mm | PVC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 800079971 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | 0 - 0 | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 26.32°C/W @ 100 LFM | - | - | Fully isolated | - | - | -- | -- | - | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 800076646 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushing | - | 1.5 - 1.5 | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.21°C/W @ 100 LFM | - | - | Fully isolated | - | - | -- | -- | - | - | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 800079931 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | 0 - 0 | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 23.94°C/W @ 100 LFM | - | - | Fully isolated | - | - | -- | -- | - | - | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() 800031242 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 6 | Class 2 = stranded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | Bare | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 20.28°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | No | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 800050131 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard version | - | 35 - 35 | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 15.80°C/W @ 100 LFM | - | - | None | - | - | -- | -- | - | - | - | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | ||
![]() 800016555 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 20 | Several | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | Tinned | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.63°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | No | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 800016513 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 12 | Several | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | - | - | Tinned | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 15.80°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | No | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | ||
![]() 800011214 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 12 | Several | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | Tinned | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 5.31°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | No | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 800040617 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-version | - | 35 - 35 | - | - | Tinned | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.63°C/W @ 100 LFM | - | - | None | - | - | -- | -- | - | - | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 800031281 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 8 | Class 2 = stranded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | - | - | Bare | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 18.99°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | No | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - |