- Material
- Nominal cross section
- Surface protection
- Bolt dimension (metric)
- Conductor category
- Insulated
- Insulation
- Model
- Series
- Type
- Part Status
- Length
Attribute column
Manufacturer
Greenlee Klauke Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | Backshell Material, Plating | Base Product Number | Bolt dimension (metric) | Conductor category | Contact Finish Mating | Contact Materials | Contact Sizes | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Model | Nominal cross section | Package | Primary Material | Product Status | Surface protection | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | Failure Rate | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Spread Spectrum Bandwidth | Cable Opening | Insulation | Includes | Absolute Pull Range (APR) | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Insulated | Diameter | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 800012213 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | 8 | Several | - | - | - | - | - | - | - | - | 6 | - | - | - | Tinned | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 14.95°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | No | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | ||
![]() 800025271 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | Standard version | 50 - 50 | - | - | - | Tinned | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 23.94°C/W @ 100 LFM | - | - | - | None | - | - | -- | -- | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | ||
![]() 800022291 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | Standard version | 50 - 50 | - | - | - | Tinned | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 23.94°C/W @ 100 LFM | - | - | - | None | - | - | -- | -- | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | ||
![]() 800048171 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | DIN-version | 25 - 25 | - | - | - | Tinned | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.66°C/W @ 100 LFM | - | - | - | None | - | - | -- | -- | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 800013273 Greenlee Klauke | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | Copper | - | - | - | - | - | RN73R2A | 12 | Several | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | 120 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Tinned | - | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | - | 198 kOhms | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | No | - | 0.024 (0.60mm) | - | - | - | - | AEC-Q200 | ||
![]() 800013196 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | 16 | Several | - | - | - | - | - | - | PEI-Genesis | - | 35 | Bulk | - | Active | Tinned | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() 800027191 Greenlee Klauke | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | Standard version | 10 - 10 | Strip | - | Active | Tinned | - | -20°C ~ 70°C | - | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 18.432 MHz | ±50ppm | LVCMOS, LVTTL | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | ||
![]() 800014232 Greenlee Klauke | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum Alloy and Zinc Die Cast | - | Copper | Polychloroprene | - | - | - | - | CA20C | 8 | Several | Silver | Copper Alloy | - | - | - | - | ITT Cannon, LLC | - | 70 | Bulk | Metal | Active | Tinned | - | -55°C ~ 125°C | - | MIL-DTL-5015, CA-COM-B | - | - | - | - | - | Solder Cup | - | Receptacle, Female Sockets | - | - | 7 | - | Silver | Automotive, Aviation, Industrial, Instrumentation, Military, Telecom | - | Reverse Bayonet Lock | - | 41A | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | - | Nickel | 20-15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() 800012432 Greenlee Klauke | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | Copper | -- | - | - | - | - | - | 12 | Several | - | - | 16 (1), 20 (14) | -- | - | - | - | - | 240 | - | - | - | Tinned | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | - | Active | -- | - | - | - | Receptacle Housing | For Female Sockets | - | 15 | - | - | - | - | Bayonet Lock | Crimp | - | - | Y | Unshielded | Environment Resistant | - | - | - | Cadmium | 14-15 | - | - | - | Olive Drab | - | Contacts Not Included | - | - | - | -- | - | - | - | -- | - | - | - | -- | No | - | - | - | - | - | -- | - | ||
![]() 800031211 Greenlee Klauke | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | Stainless steel | -- | - | - | - | - | - | 4 | Class 2 = stranded | - | - | 12 (2), 16 (5) | -- | - | - | - | - | 2.5 | - | - | - | Bare | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | - | - | Plug Housing | For Male Pins | - | 7 | - | - | - | - | Threaded | Crimp | - | - | N (Normal) | Unshielded | Fluid Resistant | - | - | - | Electroless Nickel | 18-9 | - | - | - | Silver | - | Contacts Not Included | - | - | - | -- | - | - | - | -- | - | - | - | Coupling Nut | No | - | - | - | - | - | -- | - | ||
![]() 800013233 Greenlee Klauke | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Copper | -- | - | - | - | - | - | 10 | Several | - | - | 20 | -- | - | - | - | - | 70 | - | - | - | Tinned | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | - | - | Active | -- | - | - | - | Plug Housing | For Male Pins | - | 10 | - | - | - | - | Bayonet Lock | Crimp | - | - | D | Shielded | Environment Resistant | - | - | - | Cadmium over Nickel | 13-98 | - | - | - | Olive Drab | - | Contacts Not Included | - | - | - | -- | - | - | - | -- | - | - | - | Coupling Nut | No | - | - | - | - | - | -- | - | ||
![]() 800014171 Greenlee Klauke | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | Copper | -- | - | - | - | - | - | 5 | Several | - | - | 8 | -- | - | - | - | - | 25 | - | - | - | Tinned | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | - | - | Receptacle Housing | For Male Pins | - | 4 | - | - | - | - | Threaded | Crimp | - | - | N (Normal) | Unshielded | Fluid Resistant | - | - | - | Electroless Nickel | 22-22 | - | - | - | Silver | - | Contacts Not Included | - | - | - | -- | - | - | - | -- | - | - | - | -- | No | - | - | - | - | - | -- | - | ||
![]() 800015233 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | 8 | Class 2 = stranded | - | - | - | - | - | - | - | - | 16 | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() 800076501 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushing | 0.5 - 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Partially isolated | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 800011352 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | 14 | Several | - | - | - | - | - | - | - | - | 300 | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() 800022391 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard version | 185 - 185 | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 800022451 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard version | 400 - 400 | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 800020172 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | 8 | Several | - | - | - | - | - | - | - | - | 95 | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() 800014251 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | 8 | Several | - | - | - | - | Design Analysis | - | - | - | 95 | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() 800024371 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | PS31M-UT11P9-M00 | - | Standard version | 240 - 240 | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - |