- Packaging
- Part Status
- Actual Diameter
- Connector Type
- Contact Material - Plating
- Contact Materials
- Current Rating (Amps)
- Features
- Gender
- Housing Material
- Internal Switch(s)
- Material
Attribute column
Manufacturer
Analog Devices, Inc. Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Packaging | Part Status | Termination | Connector Type | Type | Gender | Current Rating (Amps) | Shielding | Number of Positions/Contacts | Internal Switch(s) | Actual Diameter | Mating Length/Depth | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1627347 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMP88L Karp Inc. | In Stock | - | - | - | Steel | - | - | - | - | Box | Active | - | - | Surface Mounted Access Door for All Surfaces - Lock Prime | - | - | - | - | - | - | - | - | - | ||
![]() RDJ-033-NL RDI, Inc. | In Stock | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | Silver | Beryllium Copper | 12VDC | Bag | Active | Solder, Solder Eyelet(s) | Jack | - | Male | 3 A | Unshielded | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | 0.051" (1.30mm ID), 0.157" (4.00mm OD) | 0.205" (5.20mm) | Board Guide | UL94 V-0 |