- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Insert Arrangement | Mfr | Mounting | Package | Primary Material | Product Status | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Gender | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Contact Gender | Shell Size, MIL | Cable Opening | Product Type | Features | Strain Relief | Product Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/24KH35SD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456LS22-12SW Conesys | 2746 |
| - | Free Hanging (In-Line) | - | Stainless Steel | - | - | MS3456LS2 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | 5 | - | - | - | Threaded | - | 13A, 46A | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-12 | - | - | - | - | - | - | - | - | - | ||
![]() M83723/86G14077 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20WJ8SN Conesys | 700 |
| - | Panel Mount | Flange | Aluminum | Thermoplastic | - | D38999/20WJ | - | Gold | Copper Alloy | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | 8 (Triax) | Olive Drab | Aviation, Marine, Military | - | Threaded | - | 45A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 25-8 | - | J | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() M83723/86W1002N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | M83723/86 | - | Gold | Copper Alloy | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | 2 (Power) | Olive Drab | Automotive, Military | - | Threaded | - | 7.5A | N (Normal) | Unshielded | Environment Resistant | Olive Drab Cadmium | 10-2 | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() M83723/95W2419N Conesys | 2617 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | M83723/95 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | 19 | Olive Drab | - | - | Bayonet Lock, Threaded | Circular Connectors | 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-19 | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() MS3456L36-6SW Conesys | 2148 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456L36 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | 6 | - | - | - | Threaded | - | 80A, 150A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 36-6 | - | - | - | - | - | - | - | - | - | ||
![]() M83723/96K14126 Conesys | 2551 |
| - | Free Hanging (In-Line) | - | Stainless Steel | - | - | M83723/96 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Male Pins | 12 | - | - | - | Bayonet Lock, Threaded | Circular Connectors | 7.5A, 13A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 14-12 | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() M83723/97S16246 Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | - | - | M83723/97 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | 24 | - | - | - | Bayonet Lock, Threaded | - | 7.5A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 16-24 | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L36-6SY Conesys | 2676 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456L36 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | 6 | - | - | - | Threaded | - | 80A, 150A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 36-6 | - | - | - | - | - | - | - | - | - | ||
![]() MS3450L32-3SZ Conesys | 2760 |
| - | Panel Mount | Flange | Aluminum | - | - | MS3450L32 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | 9 | - | - | - | Threaded | - | 13A, 23A, 80A, 150A | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 32-3 | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L36-10PW Conesys | 2332 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456L36 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | 48 | - | - | - | Threaded | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 36-10 | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZJ11PN Conesys | 2587 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3471W18-11SW Conesys | 51 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3471W18 | Straight | Gold | Beryllium Copper | 18-11 | Conesys | Cable Mount | Box | Metal | Active | Crimp | - | -55 to 175 °C | Military, MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | 11 (Power) | Olive Drab | Aviation, Industrial, Military | Receptacle | Bayonet Lock | - | - | W | Unshielded | Environment Resistant | Olive Drab Cadmium | 18-11 | Socket | - | - | - | - | No | 35.69 mm | 50.0µin (1.27µm) | - | ||
![]() M83723/95W24576 Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | M83723/95 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | 57 | Olive Drab | - | - | Bayonet Lock, Threaded | - | 7.5A, 23A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-57 | - | - | - | - | - | - | - | - | - | ||
![]() MS27474T24B24SB Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | - | - | MS27474T24B | - | Gold | Copper Alloy | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | 24 | Olive Drab | Aviation, Military | - | Bayonet Lock | - | - | B | Unshielded | Environment Resistant | Olive Drab Cadmium over Nickel | 24-24 | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() D38999/26FJ20PB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | D38999/26FJ | - | Gold | Copper Alloy | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | 30 (23 + 4 Coax + 3 Twinax) | Silver | Aerospace, Aviation, Military | - | Threaded | - | - | B | Shielded | Environment Resistant | Electroless Nickel | 25-20 | - | J | - | - | Coupling Nut | - | - | 50.0µin (1.27µm) | - | ||
![]() D38999/24FJ90PA Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3452L36-10PZ Conesys | 2392 |
| - | Panel Mount | Flange | Aluminum | - | - | MS3452L36 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | 48 | - | - | - | Threaded | - | 13A | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 36-10 | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26WJ35PA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | D38999/26WJ | Straight | Gold | Beryllium Copper | 25-35 | Conesys | Cable Mount | Box | Metal | Active | Crimp | - | -65 to 175 °C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | 128 | Olive Drab | Aerospace, Aviation, Military | Plug | Threaded | - | - | A | Shielded | Environment Resistant | Olive Drab Cadmium | 25-35 | - | J | - | - | Coupling Nut | No | 33.16 mm | 50.0µin (1.27µm) | - |