- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3456W22-33PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456W22 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 7 | Olive Drab | Threaded | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-33 | - | - | - | - | - | ||
![]() MS3454LS20-29SZ-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | MS3454LS2 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 17 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 20-29 | - | Contacts Not Included | - | - | - | ||
![]() MS3456W22-33PZ Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456W22 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 7 | Olive Drab | Threaded | - | 13A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-33 | - | - | - | - | - | ||
![]() MS3456L18-5PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456L18 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 3 | - | Threaded | - | 13A, 23A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-5 | - | - | - | - | - | ||
![]() MS3450W20-14SZ Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS3450W20 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 5 | Olive Drab | Threaded | - | 23A, 46A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-14 | - | - | - | - | - | ||
![]() AE550L18-8S-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550L | - | 12 (1), 16 (7) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 8 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-8 | - | Contacts Not Included | - | - | - | ||
![]() MS3454LS20-4PX-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | MS3454LS2 | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 4 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 20-4 | - | Contacts Not Included | - | - | - | ||
![]() MS3454LS20-7S-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | MS3454LS2 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 8 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 20-7 | - | Contacts Not Included | - | - | - | ||
![]() MS3459KT16-11S-LC Conesys | 2859 |
| - | Free Hanging (In-Line) | - | Steel | MS3459KT1 | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 2 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16-11 | - | Contacts Not Included | - | - | - | ||
![]() AE320FA35SN Conesys | 444 |
| - | Panel Mount | Flange | Aluminum | AE320F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 6 | - | Threaded | - | 5A | N (Normal) | Shielded | - | Nickel | A-35 | - | - | - | - | - | ||
![]() AE320FH53SA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 53 | - | Threaded | - | 7.5A | A | Shielded | - | Nickel | H-53 | - | - | - | - | - | ||
![]() MS3456KT32-15SW Conesys | 2580 |
| - | Free Hanging (In-Line) | - | Carbon Steel | MS3456KT3 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 8 | - | Threaded | - | 23A, 150A | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 32-15 | - | - | - | - | - | ||
![]() MS3459L20-14SY Conesys | 2251 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3459L20 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 5 | - | Threaded | - | 23A, 46A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-14 | - | - | - | - | - | ||
![]() MS3450LS12S-3S-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | MS3450LS1 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 2 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 12S-3 | - | Contacts Not Included | - | - | - | ||
![]() MS3454LS20-27S-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | MS3454LS2 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 14 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 20-27 | - | Contacts Not Included | - | - | - | ||
![]() MS3450L18-5PX Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS3450L18 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 3 | - | Threaded | - | 13A, 23A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-5 | - | - | - | - | - | ||
![]() AE326FG11PN Conesys | 2283 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 11 | - | Threaded | - | 23A | N (Normal) | Shielded | - | Nickel | G-11 | - | - | - | - | - | ||
![]() MS3456KS18-12P Conesys | 2340 |
| - | Free Hanging (In-Line) | - | Stainless Steel | MS3456KS1 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 6 | - | Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-12 | - | - | - | - | - | ||
![]() MS3456W22-33PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456W22 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 7 | Olive Drab | Threaded | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-33 | - | - | - | - | - | ||
![]() MS3456W18-5PX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456W18 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 3 | Olive Drab | Threaded | - | 13A, 23A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 18-5 | - | - | - | - | - |