- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3456KT32-3SX Conesys | 2212 |
| - | Free Hanging (In-Line) | - | Carbon Steel | MS3456KT3 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 9 | - | Threaded | - | 13A, 23A, 80A, 150A | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 32-3 | - | - | - | - | - | ||
![]() MS3456KT32-3SY Conesys | 2965 |
| - | Free Hanging (In-Line) | - | Carbon Steel | MS3456KT3 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 9 | - | Threaded | - | 13A, 23A, 80A, 150A | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 32-3 | - | - | - | - | - | ||
![]() MS3456L22-33PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456L22 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 7 | - | Threaded | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-33 | - | - | - | - | - | ||
![]() AE550L18-8S-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550L | - | 12 (1), 16 (7) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 8 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-8 | - | Contacts Not Included | - | - | - | ||
![]() MS3450L18-5PX Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS3450L18 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 3 | - | Threaded | - | 13A, 23A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-5 | - | - | - | - | - | ||
![]() MS3456W18-5PX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456W18 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 3 | Olive Drab | Threaded | - | 13A, 23A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 18-5 | - | - | - | - | - | ||
![]() MS3456W22-33PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456W22 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 7 | Olive Drab | Threaded | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-33 | - | - | - | - | - | ||
![]() AE326FG11PN Conesys | 2283 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 11 | - | Threaded | - | 23A | N (Normal) | Shielded | - | Nickel | G-11 | - | - | - | - | - | ||
![]() MS3456KS18-12P Conesys | 2340 |
| - | Free Hanging (In-Line) | - | Stainless Steel | MS3456KS1 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 6 | - | Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-12 | - | - | - | - | - | ||
![]() MS3450W20-14SX Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS3450W20 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 5 | Olive Drab | Threaded | - | 23A, 46A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-14 | - | - | - | - | - | ||
![]() MS3456KT32-15SX Conesys | 2834 |
| - | Free Hanging (In-Line) | - | Carbon Steel | MS3456KT3 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 8 | - | Threaded | - | 23A, 150A | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 32-15 | - | - | - | - | - | ||
![]() MS3456W32-1PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456W32 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 5 | Olive Drab | Threaded | - | 23A, 150A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 32-1 | - | - | - | - | - | ||
![]() MS27467T19B30SA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS27467T19B | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | Crimp | Plug, Female Sockets | - | 30 | Olive Drab | Bayonet Lock | - | 7.5A, 13A | A | Shielded | - | Olive Drab Cadmium | 19-30 | - | - | - | - | - | ||
![]() D38999/20KF32SE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27496E13B8S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZJ24PE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KH53SE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KF11SA Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZE6PE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/76A24576 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |