- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Shell Sizes | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Contact Finish Termination | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83723/95R10026 Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | M83723/95 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Crimp | - | Plug, Female Sockets | 2 | - | - | - | - | Bayonet Lock, Threaded | - | - | - | - | - | - | 7.5A | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 10-02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26SA98SE Conesys | In Stock | - | - | CABLE | - | STAINLESS STEEL | - | - | - | - | - | CORSAIR ELECTRICAL CONNECTORS INC | Corsair Electrical Connectors Inc | D38999/26SA98SE | - | - | Active | - | - | 1.45 | - | A | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | - | - | unknown | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | CORROSION/ENVIRONMENT/FIRE RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | ||
![]() MS27466T23F55PB Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27505E21F41SB Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZF35PE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27505E11F98PA Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468E25B35SD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24WH53PE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZE35PE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KB35SE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KB4PN Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FH55PE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KD5PD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656T11B5SC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/71W8986 Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | M83723/71 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | Crimp | - | Receptacle, Female Sockets | 3 | Olive Drab | - | - | - | Bayonet Lock, Threaded | - | - | - | - | - | - | 7.5A | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 8-98 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZG11SD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KG41PD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZG11SE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/84G12036 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KE99SA Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | - | - | D38999/24KE | Gold | Copper Alloy | AMPHENOL CORP | Amphenol Corporation | D38999/24KE99SA | Conesys | Box | Active | Metal | Active | 4.76 | Yes | E | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | e4 | Crimp | EAR99 | Receptacle, Female Sockets | 23 | - | Aerospace, Aviation, Military | STANDARD: MIL-DTL-38999, POLARIZED, EMI SHIELDED | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 23 | A | Shielded | Environment Resistant | unknown | Passivated | 17-99 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FIRE/MOISTURE RESISTANT | CRIMP | THREADED | E | Gold (Au) | - | Firewall Usage | 50.0µin (1.27µm) | - |