- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Part Life Cycle Code | Primary Material | Product Status | Product Style | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Cable Opening | Product Type | Features | Strain Relief | Product Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/26FF35SN Conesys | 2037 |
| - | Free Hanging (In-Line) | - | Aluminum | Thermoplastic | - | D38999/26FF | Straight | Gold | Beryllium Copper | - | 19-35 | - | - | Conesys | Cable Mount | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -65 to 200 °C | Military, MIL-DTL-38999 Series III | Crimp | - | Plug, Female Sockets | Socket Adapter Systems | 66 | Silver | Aviation, Marine, Military | Plug | - | - | Threaded | - | - | - | - | - | - | 5A | 1.00mm Pitch | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | 19-35 | - | SKT | - | - | - | - | - | - | F | - | Socket Adapter Systems | Coupling Nut | No | 33.16 mm | 50.0µin (1.27µm) | - | ||
![]() MS3476L22-95PX-CO Conesys | In Stock | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 22-95 | - | - | - | Cable Mount | - | - | - | - | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | Socket Adapter Systems | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 36.07 mm | - | - | ||
![]() MS3474L14-18SX Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | MS3474L14 | Straight | Gold | Beryllium Copper | - | 14-18 | - | - | Conesys | Jam Nut | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 200 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Female Sockets | Socket Adapter Systems | 18 | - | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.27mm Pitch | - | X | - | - | - | Electroless Nickel | 14-18 | - | Socket | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 35.69 mm | 50.0µin (1.27µm) | - | ||
![]() MS3475L10-6SW Conesys | 28 |
| - | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | MS3475L10 | Straight | Gold | Beryllium Copper | - | 10-6 | - | - | Conesys | Cable Mount | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 200 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Plug, Female Sockets | Socket Adapter Systems | 6 | - | - | Plug | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.00mm Pitch | - | W | Shielded | - | - | Electroless Nickel | 10-6 | - | SKT | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 36.07 mm | 50.0µin (1.27µm) | - | ||
![]() MS3475W18-11PX-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3475W18-11PX-CO | - | - | - | Active | - | - | BGA Socketing Systems | 5.65 | - | 18 | - | - | - | - | - | - | MIL SERIES CONNECTOR | Socket Adapter Systems | - | - | - | - | STANDARD: MIL-DTL-26482; RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/4-111 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.00mm Pitch | 11 | - | - | - | unknown | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | PLUG | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | - | - | Socket Adapter Systems | - | - | - | - | - | ||
![]() MS3472L20-16P Conesys | In Stock | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 20-16 | - | - | - | Flange Mount | - | - | - | - | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | Socket Adapter Systems | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 37.22 mm | - | - | ||
![]() MS3470W24-19P Conesys | In Stock | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 24-19 | - | - | - | Wall Mount | - | - | - | - | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 175 °C | - | - | - | - | Socket Adapter Systems | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 1.27mm Pitch | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 37.22 mm | - | - | ||
![]() MS3475L22-55PW-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3475L22-55PW-CO | - | - | - | Active | - | - | BGA Socketing Systems | 5.65 | - | 22 | - | - | - | - | - | - | MIL SERIES CONNECTOR | Socket Adapter Systems | - | - | - | - | STANDARD: MIL-DTL-26482; RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/4-110 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.00mm Pitch | 55 | - | - | - | unknown | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | PLUG | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | - | - | Socket Adapter Systems | - | - | - | - | - | ||
![]() MS3471W16-8PX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3471W16 | Straight | Gold | Beryllium Copper | - | 16-8 | - | - | Conesys | Cable Mount | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 175 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Male Pins | Socket Adapter Systems | 8 (Power) | Olive Drab | Aviation, Industrial, Military | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 0.50mm Pitch | - | X | Unshielded | Environment Resistant | - | Olive Drab Cadmium | 16-8 | - | PIN | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 35.69 mm | 50.0µin (1.27µm) | - | ||
![]() MS3474W12-10P Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | MS3474W12 | Straight | Gold | Beryllium Copper | - | 12-10 | - | - | Conesys | Jam Nut | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 175 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Male Pins | Socket Adapter Systems | 10 | Olive Drab | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.00mm Pitch | - | N (Normal) | - | - | - | Olive Drab Cadmium | 12-10 | - | PIN | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 35.69 mm | 50.0µin (1.27µm) | - | ||
![]() MS3471A14-12S-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | Straight | NOT SPECIFIED | Beryllium Copper | AERO-ELECTRIC CONNECTOR INC | 14-12 | Aero-Electric Connector Inc | MS3471A14-12S-CO | - | Cable Mount | - | Active | - | - | BGA Socketing Systems | 5.77 | No | 14 | Crimp | - | -55 to 200 °C | - | - | EAR99 | MIL SERIES CONNECTOR | Socket Adapter Systems | - | - | - | Receptacle | STANDARD: MIL-DTL-26482; RFI SHIELDED; POLARIZED, COMPATIBLE CONTACTS: M39029/5-115, M39029/5-116 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.50mm Pitch | 12 | - | - | - | compliant | ANODIZED BLACK PLATED | - | MULTIPLE MATING PARTS AVAILABLE | SKT | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | Socket Adapter Systems | - | No | 35.69 mm | - | - | ||
![]() MS3474W14-9SX-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3474W14-9SX-CO | - | - | - | Active | - | - | BGA Socketing Systems | 5.69 | - | 14 | - | - | - | - | - | - | MIL SERIES CONNECTOR | Socket Adapter Systems | - | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/5-115, M39029/5-118 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.80mm Pitch | 9 | - | - | - | unknown | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | Socket Adapter Systems | - | - | - | - | - | ||
![]() D38999/26WC35SC Conesys | In Stock | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 13-35 | - | - | - | Cable Mount | - | - | - | - | BGA Socketing Systems | - | - | - | Crimp | - | -65 to 175 °C | - | - | - | - | Socket Adapter Systems | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 33.16 mm | - | - | ||
![]() MS3471L20-16S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3471L20 | Straight | Gold | Beryllium Copper | - | 20-16 | - | - | Conesys | Cable Mount | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 200 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Female Sockets | Socket Adapter Systems | 16 (Power) | Silver | Aviation, Industrial, Military | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.00mm Pitch | - | N (Normal) | Unshielded | Environment Resistant | - | Electroless Nickel | 20-16 | - | SKT | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 37.22 mm | 50.0µin (1.27µm) | - | ||
![]() M83723/75W1212N Conesys | In Stock | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 12-12 | - | - | - | Cable Mount | - | - | - | - | BGA Socketing Systems | - | - | - | Crimp | - | -65 to 175 °C | - | - | - | - | Socket Adapter Systems | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 36.07 mm | - | - | ||
![]() MS3470A18-11PX Conesys | In Stock | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 18-11 | - | - | - | Flange Mount | - | - | - | - | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | Socket Adapter Systems | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 35.69 mm | - | - | ||
![]() M83723/82G2028N Conesys | In Stock | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 20-28 | - | - | - | Wall Mount | - | - | - | - | BGA Socketing Systems | - | - | - | Crimp | - | -65 to 200 °C | - | - | - | - | Socket Adapter Systems | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 36.53 mm | - | - | ||
![]() MS3472W14-4P Conesys | 505 |
| - | Panel Mount | Flange | Aluminum Alloy | - | - | MS3472W14 | Straight | Gold | Beryllium Copper | - | 14-4 | - | - | Conesys | Wall Mount | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 175 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Male Pins | Socket Adapter Systems | 4 | Olive Drab | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.00mm Pitch | - | N (Normal) | - | - | - | Olive Drab Cadmium | 14-4 | - | PIN | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 35.69 mm | 50.0µin (1.27µm) | - | ||
![]() MS3476A12-10S-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3476A12-10S-CO | - | - | - | Active | - | - | BGA Socketing Systems | 5.65 | - | 12 | - | - | - | - | - | - | MIL SERIES CONNECTOR | Socket Adapter Systems | - | - | - | - | STANDARD: MIL-DTL-26482 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.00mm Pitch | 10 | - | - | - | unknown | - | - | - | FEMALE | NO | SOLID | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | Socket Adapter Systems | - | - | - | - | - | ||
![]() MS3476W14-15PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | MS3476W14 | - | Gold | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-26482 Series II | Crimp | - | Plug, Male Pins | Socket Adapter Systems | 15 | Olive Drab | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.27mm Pitch | - | Y | - | - | - | Olive Drab Cadmium | 14-15 | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | 50.0µin (1.27µm) | - |