- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Part Life Cycle Code | Primary Material | Product Status | Product Style | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Cable Opening | Product Type | Features | Strain Relief | Product Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3476W22-41SX-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | ||
![]() MS3471A22-55PX-CO Conesys | In Stock | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 22-55 | - | - | - | Cable Mount | - | - | - | - | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | Socket Adapter Systems | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 1.27mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 37.22 mm | - | - | ||
![]() MS3475L14-4S-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3475L14-4S-CO | - | - | - | Active | - | - | BGA Socketing Systems | 5.65 | - | 14 | - | - | - | - | - | - | MIL SERIES CONNECTOR | Socket Adapter Systems | - | - | - | - | STANDARD: MIL-DTL-26482; RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/5-118 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.27mm Pitch | 4 | - | - | - | unknown | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | - | - | Socket Adapter Systems | - | - | - | - | - | ||
![]() MS3470W20-16S-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | ||
![]() MS3475W18-32PX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | MS3475W18 | Straight | Gold | Beryllium Copper | - | 18-32 | - | - | Conesys | Cable Mount | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 175 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Plug, Male Pins | Socket Adapter Systems | 32 | Olive Drab | - | Plug | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.27mm Pitch | - | X | Shielded | - | - | Olive Drab Cadmium | 18-32 | - | PIN | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 36.07 mm | 50.0µin (1.27µm) | - | ||
![]() MS3470A12-8PX-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | Straight | NOT SPECIFIED | Beryllium Copper | AERO-ELECTRIC CONNECTOR INC | 12-8 | Aero-Electric Connector Inc | MS3470A12-8PX-CO | - | Flange Mount | - | Active | - | - | BGA Socketing Systems | 5.71 | No | 12 | Crimp | - | -55 to 200 °C | - | - | EAR99 | MIL SERIES CONNECTOR | Socket Adapter Systems | - | - | - | Receptacle | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/4-110, POLARIZED | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.27mm Pitch | 8 | - | - | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | PIN | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | Socket Adapter Systems | - | No | 35.69 mm | - | - | ||
![]() MS3474W18-11SX Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | - | - | MS3474W18 | Straight | Gold | Beryllium Copper | - | 18-11 | - | - | Conesys | Jam Nut | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 175 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Female Sockets | Socket Adapter Systems | 11 (Power) | Olive Drab | Aviation, Industrial, Military | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.27mm Pitch | - | X | Unshielded | Environment Resistant | - | Olive Drab Cadmium | 18-11 | - | SKT | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 35.69 mm | 50.0µin (1.27µm) | - | ||
![]() MS3470W12-3PY Conesys | 709 |
| - | Panel Mount | Flange | Aluminum | - | - | MS3470W12 | - | Gold | Copper Alloy | - | - | - | - | Conesys | - | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Male Pins | Socket Adapter Systems | 3 (Power) | Olive Drab | Aviation, Industrial, Military | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.27mm Pitch | - | Y | Unshielded | Environment Resistant | - | Olive Drab Cadmium | 12-3 | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MS3475W14-4S Conesys | 50 |
| - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 14-4 | - | - | - | Cable Mount | - | - | - | - | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 175 °C | - | - | - | - | Socket Adapter Systems | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 36.07 mm | - | - | ||
![]() MS3471W20-16S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3471W20 | Straight | Gold | Beryllium Copper | - | 20-16 | - | - | Conesys | Cable Mount | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 175 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Female Sockets | Socket Adapter Systems | 16 (Power) | Olive Drab | Aviation, Industrial, Military | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 0.50mm Pitch | - | N (Normal) | Unshielded | Environment Resistant | - | Olive Drab Cadmium | 20-16 | - | SKT | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 37.22 mm | 50.0µin (1.27µm) | - | ||
![]() MS3470L24-61PX Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum Alloy | - | - | MS3470L24 | Straight | Gold | Beryllium Copper | - | 24-61 | - | - | Conesys | Wall Mount | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 200 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Male Pins | Socket Adapter Systems | 61 | - | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.00mm Pitch | - | X | - | - | - | Electroless Nickel | 24-61 | - | Pin | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 37.22 mm | 50.0µin (1.27µm) | - | ||
![]() MS3474W22-55SW-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3474W22-55SW-CO | - | - | - | Active | - | - | BGA Socketing Systems | 5.65 | - | 22 | - | - | - | - | - | - | MIL SERIES CONNECTOR | Socket Adapter Systems | - | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/5-115 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.00mm Pitch | 55 | - | - | - | unknown | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | Socket Adapter Systems | - | - | - | - | - | ||
![]() MS3476W16-23SW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3476W16 | Straight | Gold | Beryllium Copper | - | 16-23 | - | - | Conesys | Cable Mount | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 175 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Plug, Female Sockets | Socket Adapter Systems | 23 (Power) | Olive Drab | Aviation, Industrial, Military | Plug | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.00mm Pitch | - | W | Unshielded | Environment Resistant | - | Olive Drab Cadmium | 16-23 | - | Socket | - | - | - | - | - | - | - | - | Socket Adapter Systems | Coupling Nut | No | 36.07 mm | 50.0µin (1.27µm) | - | ||
![]() MS3472W20-41P Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | MS3472W20 | Straight | Gold | Beryllium Copper | - | 20-41 | - | - | Conesys | Wall Mount | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 175 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Male Pins | Socket Adapter Systems | 41 (Power) | Olive Drab | Aviation, Industrial, Military | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.00mm Pitch | - | N (Normal) | Unshielded | Environment Resistant | - | Olive Drab Cadmium | 20-41 | - | PIN | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 37.22 mm | 50.0µin (1.27µm) | - | ||
![]() MS3476L14-19PX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | MS3476L14 | Straight | Gold | Beryllium Copper | - | 14-19 | - | - | Conesys | Cable Mount | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 200 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Plug, Male Pins | Socket Adapter Systems | 19 | - | - | Plug | - | - | Bayonet Lock | - | - | - | - | - | - | - | 0.50mm Pitch | - | X | - | - | - | Electroless Nickel | 14-19 | - | PIN | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 36.07 mm | 50.0µin (1.27µm) | - | ||
![]() MS3474L20-41SW Conesys | 2630 |
| - | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | MS3474L20 | Straight | Gold | Beryllium Copper | - | 20-41 | - | - | Conesys | Jam Nut | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 200 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Female Sockets | Socket Adapter Systems | 41 | - | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.00mm Pitch | - | W | - | - | - | Electroless Nickel | 20-41 | - | SKT | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 37.22 mm | 50.0µin (1.27µm) | - | ||
![]() MS3475L14-19SX Conesys | 176 |
| - | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | MS3475L14 | Straight | Gold | Beryllium Copper | - | 14-19 | - | - | Conesys | Cable Mount | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 200 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Plug, Female Sockets | Socket Adapter Systems | 19 | - | - | Plug | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.00mm Pitch | - | X | Shielded | - | - | Electroless Nickel | 14-19 | - | Socket | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 36.07 mm | 50.0µin (1.27µm) | - | ||
![]() MS3474W18-8S Conesys | 2655 |
| - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | - | - | MS3474W18 | Straight | Gold | Beryllium Copper | - | 18-8 | - | - | Conesys | Jam Nut | Box | - | Metal | Active | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 175 °C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Female Sockets | Socket Adapter Systems | 8 (Power) | Olive Drab | Aviation, Industrial, Military | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 1.00mm Pitch | - | N (Normal) | Unshielded | Environment Resistant | - | Olive Drab Cadmium | 18-8 | - | Socket | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 35.69 mm | 50.0µin (1.27µm) | - | ||
![]() MS3474A12-3SY Conesys | In Stock | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 12-3 | - | - | - | Jam Nut | - | - | - | - | BGA Socketing Systems | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | Socket Adapter Systems | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | No | 35.69 mm | - | - | ||
![]() MS3475L18-32P-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - |