- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Shell Sizes | Operating Temperature | Series | ECCN Code | Connector Type | Type | Number of Positions | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83723/77W16108 L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/78W24439-CO Conesys | In Stock | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/78W24439-CO | - | - | Active | - | 5.77 | No | 24 | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-110, M39029/4-111 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 43 | - | - | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | ||
![]() MS3476W12-10PX-CO Conesys | In Stock | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3476W12-10PX-CO | - | - | Active | - | 5.65 | - | 12 | - | - | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-26482 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 10 | - | - | - | unknown | CADMIUM PLATED | - | - | MALE | - | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | ||
![]() MS27505E17B26PC-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27505E17B26PC-CO | - | - | Active | - | 5.77 | No | 17 | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/58-363 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 26 | - | - | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | - | - | - | - | ||
![]() MS3474L16-23PX L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/76W2212N L/C Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | Plastic | M83723/76 | - | 12 | - | - | - | Conesys | Box | - | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 12 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | Cadmium | 22-12 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | Coupling Nut | - | ||
![]() MS27472T24B4SA-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27472T24B4SA-CO | - | - | Active | - | 5.77 | No | 24 | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/57-354 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 56 | - | - | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | - | - | - | - | ||
![]() MS27473T24F35PA L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T16B35PB L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484E18A35P L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3476A8-33SW L/C Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3476A8 | - | 20 | - | - | - | Conesys | Box | - | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-26482 Series II | - | Plug Housing | For Female Sockets | 3 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Anodized | 8-33 | - | - | Black | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS3459L18-11PX L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3476W22-21SW-CO Conesys | In Stock | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3476W22-21SW-CO | - | - | Active | - | 5.65 | - | 22 | - | - | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-26482 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 21 | - | - | - | unknown | CADMIUM PLATED | - | - | FEMALE | - | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | ||
![]() MS27467E17B99S L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456LS20-4PY L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3452L24-28S L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/95W1624N L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/95R1212N LC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450LS28-11SW L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T10B98SA L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27484T10B98SA-LC | - | - | Active | - | 5.69 | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |