- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Shell Sizes | Termination Method | Voltage-Input | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Additional Feature | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Mating Information | Contact Gender | Efficiency | Voltage - Input (Max) | Housing Color | Empty Shell | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Backshell Type | Current - Supply (Disable) (Max) | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Current - Output (Max) | Load Capacitance | Coupling Type | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Control Features | Cable Opening | Voltage - Output | Voltage - Output 2 | Product Type | Voltage - Output 3 | Includes | Form | Output Connector | Absolute Pull Range (APR) | Features | Strain Relief | Product Length | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27497T24A29SA Conesys | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | Circular | Die Cast | - | Thermoplastic | - | C091 11F003 | - | - | - | 1.5mm | - | - | - | - | Amphenol Tuchel Industrial | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 100°C | C091D | - | - | - | - | - | Plug Housing | For Female Sockets | - | 3 | - | - | - | - | - | - | Threaded | - | - | - | - | - | Crimp | - | - | - | - | - | Keyed | Shielded | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Nickel | M16-3 | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | - | - | UL94 V-0 | - | ||
![]() MS3470L14-18PW Conesys | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Flange | - | Aluminum Alloy | - | - | - | SG-8101 | Straight | Gold | Beryllium Copper | - | - | 14-18 | - | - | EPSON | Wall Mount | Tape & Reel (TR) | - | Metal | Active | - | - | Crimp | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Crimp | - | Receptacle, Male Pins | XO (Standard) | - | 18 | - | - | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | W | - | - | - | 134.8 MHz | ±20ppm | CMOS | Electroless Nickel | 14-18 | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | Pin | - | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | 0.055 (1.40mm) | 50.0µin (1.27µm) | - | - | ||
![]() MS3474L20-39PW-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3474L20-39PW-CO | PEI-Genesis | - | Bulk | Active | - | Active | 5.65 | 20 | - | - | - | - | - | * | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/4-110, M39029/4-111 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 39 | - | - | - | - | unknown | - | - | - | NICKEL PLATED | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | - | NO | - | - | - | SOLID | - | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3472L14-5P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | 14-5 | - | - | Glenair | Wall Mount | Retail Package | - | - | Active | - | - | Crimp | - | - | - | -55 to 200 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | - | - | - | ||
![]() MS3475W20-39S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | - | MS3475W20 | Straight | Gold | Beryllium Copper | - | - | 20-39 | - | - | PEI-Genesis | Cable Mount | Bulk | - | Metal | Active | - | - | Crimp | - | - | - | -55 to 175 °C | * | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 39 (Power) | - | Olive Drab | Aviation, Industrial, Military | Plug | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 20-39 | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | No | 36.07 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3470L12-3SY Conesys | 133 |
| - | Panel Mount | 0603 (1608 Metric) | Flange | - | Aluminum | 0603 | - | - | SG73P1 | Straight | Gold | Beryllium Copper | - | - | 12-3 | - | - | KOA Speer Electronics, Inc. | Wall Mount | Tape & Reel (TR) | - | Metal | Active | - | - | Crimp | - | - | - | -55°C ~ 155°C | SG73P | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | Crimp | ±100ppm/°C | Receptacle, Female Sockets | - | 510 kOhms | 3 (Power) | Thick Film | Silver | Aviation, Industrial, Military | Receptacle | 0.333W, 1/3W | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | Y | Unshielded | Environment Resistant | - | - | - | - | Electroless Nickel | 12-3 | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | No | 35.69 mm | 0.022 (0.55mm) | 50.0µin (1.27µm) | - | AEC-Q200 | ||
![]() MS3475W12-8SX Conesys | 84 |
| - | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | - | MS3475W12 | Straight | Gold | Beryllium Copper | - | - | 12-8 | - | - | Rayovac | Cable Mount | Box | - | Metal | Active | - | - | Crimp | - | - | - | -55 to 175 °C | * | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 8 (Power) | - | Olive Drab | Aviation, Industrial, Military | Plug | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | X | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 12-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | No | 36.07 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3472L18-11SX Conesys | 55 |
| - | Panel Mount | - | Flange | - | Aluminum | - | - | - | MS3472L18 | Straight | Gold | Beryllium Copper | - | - | 18-11 | - | - | KEMET | Wall Mount | Bulk | - | Metal | Active | - | - | Crimp | - | - | - | -55 to 200 °C | * | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 11 (Power) | - | Silver | Aviation, Industrial, Military | RCP | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | X | Unshielded | Environment Resistant | - | - | - | - | Electroless Nickel | 18-11 | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3475W14-5PW Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | 14-5 | - | - | PEI-Genesis | Cable Mount | Bulk | - | - | Active | - | - | Crimp | - | - | - | -55 to 175 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 36.07 mm | - | - | - | - | ||
![]() MS3476L20-39PW-CO Conesys | In Stock | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3476L20-39PW-CO | PEI-Genesis | - | Bulk | Active | - | Active | 5.65 | 20 | - | - | - | - | - | * | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | STANDARD: MIL-DTL-26482 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 39 | - | - | - | - | unknown | - | - | - | NICKEL PLATED | - | - | - | - | - | - | MALE | - | - | - | NO | - | - | - | SOLID | - | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3474L14-5PW-CO Conesys | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3474L14-5PW-CO | Suntsu Electronics, Inc. | - | Bulk | Active | - | Active | 5.65 | 14 | - | - | - | - | -10°C ~ 60°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MIL SERIES CONNECTOR | MHz Crystal | - | - | - | - | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/4-111 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 | - | - | - | - | unknown | 24.576 MHz | ±30ppm | - | NICKEL PLATED | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | - | NO | - | 50 Ohms | - | SOLID | - | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | - | 19pF | BAYONET | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() M83723/78W24618 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | 24-61 | - | - | PEI-Genesis | Cable Mount | Bulk | - | - | Active | - | - | Crimp | - | - | - | -65 to 175 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | No | 36.07 mm | - | - | - | - | ||
![]() MS3475W18-11PW-CO Conesys | In Stock | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3475W18-11PW-CO | Glenair | - | Retail Package | Active | - | Active | 5.65 | 18 | - | - | - | - | - | * | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | STANDARD: MIL-DTL-26482; RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/4-111 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 11 | - | - | - | - | unknown | - | - | - | CADMIUM PLATED | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | - | NO | - | - | - | SOLID | - | - | PLUG | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3476L14-5PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | MS3476L14 | Straight | Gold | Beryllium Copper | - | - | 14-5 | - | - | AUTEC POWER SYSTEMS | Cable Mount | Case | - | Metal | Active | - | - | Crimp | 100 ~ 240 VAC | - | - | -55 to 200 °C | DT090A (90W) | - | - | - | Crimp | - | Plug, Male Pins | - | - | 5 | - | - | ITE (Commercial) | Plug | 90 W | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | W | - | - | - | - | - | - | Electroless Nickel | 14-5 | - | - | - | - | - | PIN | Level VI | - | - | - | - | - | - | - | - | - | - | - | - | 4.74A | - | - | - | - | - | - | IEC 320-C6 | - | - | 19V | - | - | - | - | Desktop | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | - | - | No | 36.07 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3474A16-23S-CO Conesys | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | SIT9501 | Straight | - | Beryllium Copper | - | - | 16-23 | - | - | SiTime | Jam Nut | Tape & Reel (TR) | - | - | Active | - | - | Crimp | - | - | - | -40°C ~ 85°C | SiT9501 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 161.132813 MHz | ±50ppm | LVPECL | - | - | Enable/Disable | MEMS | 35.5mA | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | 0.035 (0.90mm) | - | - | - | ||
![]() MS3472W22-55SY-CO Conesys | In Stock | - | - | CABLE AND PANEL | 1206 (3216 Metric) | - | - | ALUMINUM ALLOY | 1206 | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3472W22-55SY-CO | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Active | - | Active | 5.65 | 22 | - | - | - | - | -55°C ~ 155°C | SG73G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | 2 | - | ±50ppm/°C | MIL SERIES CONNECTOR | - | 66.5 Ohms | - | Thick Film | - | - | - | 0.5W, 1/2W | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/5-115 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 55 | - | - | - | - | unknown | - | - | - | CADMIUM PLATED | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | - | - | NO | - | - | - | SOLID | - | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | 0.028 (0.70mm) | - | - | - | ||
![]() MS3476L14-12PW-CO Conesys | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3476L14-12PW-CO | Suntsu Electronics, Inc. | - | Bulk | Active | - | Active | 5.65 | 14 | - | - | - | - | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | MIL SERIES CONNECTOR | MHz Crystal | - | - | - | - | - | - | - | STANDARD: MIL-DTL-26482 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 12 | - | - | - | - | unknown | 16.384 MHz | ±50ppm | - | NICKEL PLATED | - | - | - | - | - | - | MALE | - | - | - | NO | - | 100 Ohms | - | SOLID | - | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | - | 13pF | BAYONET | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() MS3470A14-19P-CO Conesys | In Stock | - | - | Surface Mount | 6-SMD Module | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3470A14-19P-CO | ABB Power Electronics Inc. | - | Tape & Reel (TR) | Active | - | Obsolete | 5.69 | 14 | - | - | 0.8 ~ 5.5V | - | -40°C ~ 85°C | Austin MicroLynx™ II | 1.10 L x 0.45 W x 0.29 H (27.9mm x 11.4mm x 7.2mm) | - | - | - | - | MIL SERIES CONNECTOR | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | 33 W | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/4-110 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 19 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 1 | MULTIPLE MATING PARTS AVAILABLE | MALE | 89% | 14V | - | NO | 8.3V | - | - | SOLID | - | - | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | 6A | - | BAYONET | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, UVLO | - | - | - | - | - | - | ||
![]() MS3472W14-15S-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3472W14-15S-CO | Glenair | - | Retail Package | Active | - | Active | 5.65 | 14 | - | - | - | - | - | * | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/5-115, M39029/5-116 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 15 | - | - | - | - | unknown | - | - | - | CADMIUM PLATED | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | - | - | NO | - | - | - | SOLID | - | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3476A24-61SX Conesys | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Aluminum | - | - | - | SG-8101 | Straight | Gold | Beryllium Copper | - | - | 24-61 | - | - | EPSON | Cable Mount | Tape & Reel (TR) | - | Metal | Active | - | - | Crimp | - | - | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Crimp | - | Plug, Female Sockets | XO (Standard) | - | 61 (Power) | - | Black | Aviation, Industrial, Military | Plug | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | X | Unshielded | Environment Resistant | - | 10.762238 MHz | ±15ppm | CMOS | Black Anodized | 24-61 | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | Socket | - | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | No | 36.07 mm | 0.047 (1.20mm) | 50.0µin (1.27µm) | - | - |