- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Operating Temperature | Series | ECCN Code | Connector Type | Type | Number of Positions | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Includes | Features | Strain Relief | Product Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3452L20-17P L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3472L24-31P-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | Straight | NOT SPECIFIED | Beryllium Copper | - | AERO-ELECTRIC CONNECTOR INC | 24-31 | Aero-Electric Connector Inc | MS3472L24-31P-CO | - | Flange Mount | - | Active | - | 5.77 | No | 24 | Crimp | -55 to 200 °C | - | EAR99 | MIL SERIES CONNECTOR | - | - | Receptacle | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/4-111 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 31 | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | Pin | - | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | No | 37.22 mm | - | ||
![]() MS3450LS28-12P L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456W24-28SX L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473T16B6PA L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468E11B98S L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3459W16-10P-CO Conesys | In Stock | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3459W16-10P-CO | - | - | - | Active | - | 5.69 | - | 16 | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-5015 SERIES III, COMPATIBLE CONTACT: M39029/29-213 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 | - | - | - | unknown | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | SOLID | - | PLUG | CORROSION RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | ||
![]() MS3459W24-28SZ L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467T17A26P L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T25B4PC L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450KS28-22SW-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | STAINLESS STEEL | - | - | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3450KS28-22SW-CO | - | - | - | Not Recommended | - | 5.71 | No | 28 | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-5015 SERIES III, COMPATIBLE CONTACT: M39029/30-218, M39029/30-221 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 6 | - | - | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | RECEPTACLE | CORROSION RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | ||
![]() M83723/72W20259-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | M83723/72W20259-CO | - | - | - | Active | - | 5.77 | No | 20 | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-110, M39029/4-113 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 25 | - | - | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | SOLID | - | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | ||
![]() MS3450KT24-28P L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E17B8SA L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T25B4PA L/C Conesys | 12 |
| - | Panel Mount | Flange | Circular | Aluminum Alloy | Thermoplastic | MS27466T25B | - | - | - | 16 (8), 20 (48) | - | - | - | - | Conesys | - | Box | - | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 56 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | A | Unshielded | Environment Resistant | - | Cadmium | 25-4 | - | - | Olive | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3474W16-8P-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3474W16-8P-CO | - | - | - | Active | - | 5.65 | - | 16 | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/4-111 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 8 | - | - | - | unknown | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | ||
![]() MS27468E19B35P L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3452LS28-11PZ Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L28-15SW L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3451LS12S-3PY Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |