- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Shell Sizes | Operating Temperature | Series | ECCN Code | Connector Type | Type | Number of Positions | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3456L16S-1PZ L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3476W8-98P-CO Conesys | In Stock | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3476W8-98P-CO | - | - | Active | - | 5.65 | - | 8 | - | - | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-26482 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 | - | - | - | unknown | CADMIUM PLATED | - | - | MALE | - | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | ||
![]() MS3456W20-4SW L/C Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3456W20 | - | 12 | - | - | - | Conesys | Box | - | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 4 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 20-4 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS3474L16-23PX-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3474L16-23PX-CO | - | - | Active | - | 5.71 | No | 16 | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/4-110, M39029/4-111 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 23 | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | ||
![]() MS27484T14B5SA L/C Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | MS27484T14B | - | 16 | - | - | - | Conesys | Box | - | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II, JT | - | Plug Housing | For Female Sockets | 5 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | A | Shielded | Environment Resistant | - | Cadmium over Nickel | 14-5 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | Coupling Nut, Ground | - | ||
![]() MS3470A14-5S-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3470A14-5S-CO | - | - | Active | - | 5.69 | - | 14 | - | - | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/5-116 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 5 | - | - | - | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | ||
![]() M83723/86A1407N-CO Conesys | In Stock | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/86A1407N-CO | - | - | Active | - | 5.77 | No | 14 | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-116 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 7 | - | - | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | PLUG | ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | - | ||
![]() MS3451W14S-5P L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3454W32-6SZ-LC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T17F35P L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/72A803N L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450W10SL-3P L/C Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Aluminum | - | MS3450W10 | - | 16 | - | - | - | Conesys | Box | - | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 3 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 10SL-3 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() M83723/86R14076-CO Conesys | In Stock | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/86R14076-CO | - | - | Active | - | 5.77 | No | 14 | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-116 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 7 | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | - | ||
![]() MS3472L14-4SW-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3472L14-4SW-CO | - | - | Active | - | 5.65 | - | 14 | - | - | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/5-118 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 4 | - | - | - | unknown | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | ||
![]() M83723/72R8037-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/72R8037-CO | - | - | Active | - | 5.77 | No | 8 | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-110 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | SOLID | - | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | ||
![]() MS3476W14-5SX-CO Conesys | In Stock | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3476W14-5SX-CO | - | - | Active | - | 5.69 | - | 14 | - | - | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-26482 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 5 | - | - | - | unknown | CADMIUM PLATED | - | - | FEMALE | - | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | ||
![]() MS27484T22B55SB-LC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27484T22B55SB-LC | - | - | Active | - | 2.07 | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3459L20-14PY L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456W32-6SX L/C Conesys | 2128 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3476W14-19SX-CO Conesys | In Stock | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3476W14-19SX-CO | - | - | Active | - | 5.69 | - | 14 | - | - | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-26482 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 19 | - | - | - | unknown | CADMIUM PLATED | - | - | FEMALE | - | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - |