- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/24ZJ37PD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KF11PD Conesys | In Stock | - | - | CABLE AND PANEL | - | STAINLESS STEEL | - | - | - | - | - | CORSAIR ELECTRICAL CONNECTORS INC | Corsair Electrical Connectors Inc | D38999/24KF11PD | - | - | Active | - | - | 5.24 | F | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 11 | - | - | - | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FIRE RESISTANT | CRIMP | THREADED | - | - | - | - | - | ||
![]() D38999/20KH53PE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T19F11PB Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KH55PD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KD5SE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T13B8SB Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KC35PE Conesys | In Stock | - | - | CABLE AND PANEL | - | STAINLESS STEEL | - | - | - | - | - | CORSAIR ELECTRICAL CONNECTORS INC | Corsair Electrical Connectors Inc | D38999/24KC35PE | - | - | Active | - | - | 5.28 | C | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 22 | - | - | - | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FIRE RESISTANT | CRIMP | THREADED | - | - | - | - | - | ||
![]() D38999/24ZJ29SE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/76A16109 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T25B29SB Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZE99PD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T17F6PC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KJ19PB Conesys | 2845 |
| - | Free Hanging (In-Line) | - | Stainless Steel | Thermoplastic | - | D38999/26KJ | Gold | Copper Alloy | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | 19 | - | Aviation, Marine, Military | - | Threaded | - | - | - | - | - | - | 23A | - | B | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 25-19 | - | - | - | - | - | - | - | - | J | - | Coupling Nut | 50.0µin (1.27µm) | - | ||
![]() D38999/24FF11SE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T19F11PC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KB35PE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/83W8036 Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | M83723/83 | Gold | Copper Alloy | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | 3 (Power) | Olive Drab | Automotive, Military | - | Threaded | - | - | - | - | - | - | 7.5A | - | 6 | Unshielded | Environment Resistant | - | Olive Drab Cadmium | 8-3 | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() D38999/24KJ19SE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FB99SC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |