- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27508E14B5S L/C Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | MS27508E14B | - | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | - | Receptacle Housing | For Female Sockets | 5 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Cadmium | 14-5 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E11F4P L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456W28-15P L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3470A14-15PW-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3470A14-15PW-CO | - | - | Active | - | - | 5.69 | - | 14 | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/4-110, M39029/4-111, POLARIZED | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 15 | - | - | - | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | SOLID | - | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() MS3476L16-26P LC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L20-22P L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3451L22-2PW L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/71W20-399 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3472W18-32PW-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3472W18-32PW-CO | - | - | Active | - | - | 5.65 | - | 18 | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/4-110 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 32 | - | - | - | unknown | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() MS3459KT32-7PX Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3454W18-4PY L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3474L16-8SX-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3474L16-8SX-CO | - | - | Active | - | - | 5.65 | - | 16 | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/5-116 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | - | - | - | unknown | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() MS3472W20-16S-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3472W20-16S-CO | - | - | Active | - | - | 5.69 | - | 20 | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/5-116 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | - | - | - | unknown | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() MS3456L18-10P L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3451L20-4S L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3471W20-24SW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3471W20 | Gold | Copper Alloy | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Female Sockets | - | 24 (Power) | Olive Drab | Aviation, Industrial, Military | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | W | Unshielded | Environment Resistant | - | Olive Drab Cadmium | 20-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MS27467T25B24P-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27467T25B24P-CO | - | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T12B98PD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3459L18-9S L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3459LS20-7S-CO Conesys | In Stock | - | - | CABLE | - | STAINLESS STEEL | - | - | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3459LS20-7S-CO | - | - | Active | - | - | 5.77 | No | 20 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-5015 SERIES III, COMPATIBLE CONTACT: M39029/30-218 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | - | - | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | PLUG | CORROSION RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | - | - |