- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Cable Opening | Features | Strain Relief | Product Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3459L24-11S-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3459L24-11S-CO | - | - | - | Active | - | - | 5.77 | No | 24 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-5015 SERIES III, COMPATIBLE CONTACT: M39029/30-219, M39029/30-220 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | CORROSION RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | - | ||
![]() MS3459LS18-9S-CO Conesys | In Stock | - | - | CABLE | - | STAINLESS STEEL | - | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3459LS18-9S-CO | - | - | - | Active | - | - | 5.77 | No | 18 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-5015 SERIES III, COMPATIBLE CONTACT: M39029/30-218, M39029/30-219 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | - | - | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | CORROSION RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | - | ||
![]() MS3459W28-20P-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3459W28-20P-CO | - | - | - | Active | - | - | 5.77 | No | 28 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-5015 SERIES III, COMPATIBLE CONTACT: M39029/29-212, M39029/29-213 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | - | - | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | PLUG | CORROSION RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | - | ||
![]() MS3459L16-10PX Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450L14S-9SZ Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3454W16-9PZ Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3470W18-32P-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3470W18-32P-CO | - | - | - | Active | - | - | 5.65 | - | 18 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/4-110 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | - | - | unknown | CADMIUM | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | ||
![]() MS3470A12-3P-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | Straight | NOT SPECIFIED | Beryllium Copper | AERO-ELECTRIC CONNECTOR INC | 12-3 | Aero-Electric Connector Inc | MS3470A12-3P-CO | - | Flange Mount | - | Active | - | - | 5.71 | No | 12 | Crimp | - | -55 to 200 °C | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | Receptacle | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/4-111 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | - | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | PIN | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | No | 35.69 mm | - | - | ||
![]() MS27473T16F6SD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3472W14-18S-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3472W14-18S-CO | - | - | - | Active | - | - | 5.65 | - | 14 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/5-115 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | - | - | - | unknown | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | ||
![]() MS3454LS28-1S-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | STAINLESS STEEL | - | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3454LS28-1S-CO | - | - | - | Active | - | - | 5.77 | No | 28 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-5015 SERIES III, COMPATIBLE CONTACT: M39029/30-219, M39029/30-220 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | - | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | - | ||
![]() MS27472T18B32PD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T16B8PD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3472W18-8S-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3472W18-8S-CO | - | - | - | Active | - | - | 5.65 | - | 18 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/5-118 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | unknown | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | ||
![]() MS3452LS20-15SZ Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3459W36-3S-CO Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3459W36-3S-CO | - | - | - | Active | - | - | 5.77 | No | 36 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-5015 SERIES III, COMPATIBLE CONTACT: M39029/30-219, M39029/30-222 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | CORROSION RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | - | ||
![]() MS3452W36-7P-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3452W36-7P-CO | - | - | - | Active | - | - | 5.77 | No | 36 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-5015 SERIES III, COMPATIBLE CONTACT: M39029/29-212, M39029/29-213 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 47 | - | - | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | - | ||
![]() M83723/92W2219N L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3470W20-24SW Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | MS3470W20 | - | Gold | Copper Alloy | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Female Sockets | 24 (Power) | Olive Drab | Aviation, Industrial, Military | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | W | Unshielded | Environment Resistant | - | Olive Drab Cadmium | 20-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MS3474L20-24SY Conesys | 2530 |
| - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | - | - | MS3474L20 | - | Gold | Copper Alloy | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-26482 Series II | Crimp | - | Receptacle, Female Sockets | 24 (Power) | Silver | Aviation, Industrial, Military | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | Y | Unshielded | Environment Resistant | - | Electroless Nickel | 20-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - |