- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Material | Shape | Package Cooled | Material Finish | Contact Finish Mating | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Shell Sizes | Series | Part Status | ECCN Code | Connector Type | Type | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Coupling Type | Usage | Adhesive | Backing, Carrier | Outline | Thermal Conductivity | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Thermal Resistivity | Diameter | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3450L14S-2SX Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/86R1808Y Conesys | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 14.61°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() MS3402L24-28E Conesys | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.52°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() MS3401D40-9S Conesys | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 17.72°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() M83723/82K22196 L/C Conesys | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 7.33°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() M83723/74G1407N Conesys | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 23.98°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() MS3454L32-3S-CO Conesys | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | NOT SPECIFIED | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS3454L32-3S-CO | - | - | Active | - | 5.77 | No | 32 | pushPIN™ | Active | EAR99 | MIL SERIES CONNECTOR | Top Mount | - | STANDARD: MIL-DTL-5015 SERIES III, COMPATIBLE CONTACT: M39029/30-218, M39029/30-219, M39029/30-221, M39029/30-222 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | compliant | NICKEL PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; FLUID RESISTANT | CRIMP | Push Pin | 0.984 (25.00mm) | 10.79°C/W @ 100 LFM | THREADED | - | - | - | - | - | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() M83723/95K18088 Conesys | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 9.30°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() M83723/85K24198 Conesys | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() MS3456W22-16PW Conesys | In Stock | - | - | 18 Weeks | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | ITT CANNON | ITT Interconnect Solutions | MS3456W22-16PW | - | - | Active | - | 5.69 | - | - | pushPIN™ | Active | - | MIL SERIES CONNECTOR | Top Mount | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.68°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() M83723/73W20397-CO Conesys | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | NOT SPECIFIED | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/73W20397-CO | - | - | Active | - | 5.71 | No | 20 | pushPIN™ | Active | EAR99 | MIL SERIES CONNECTOR | Top Mount | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-115, M39029/5-116 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 39 | compliant | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | BAYONET | - | - | - | - | - | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() M83723/86K20397-CO Conesys | In Stock | - | - | - | CABLE | STAINLESS STEEL | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | NOT SPECIFIED | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/86K20397-CO | - | - | Active | - | 5.71 | No | 20 | pushPIN™ | Active | EAR99 | MIL SERIES CONNECTOR | Top Mount | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-115, M39029/5-116 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 39 | compliant | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | THREADED | - | - | - | - | - | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() MS3459L18-10SX L/C Conesys | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() MS3404D20-27PX Conesys | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() MS3406D44-52DY Conesys | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 5.33°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() M83723/85K8037 Conesys | In Stock | - | - | - | - | - | Silicone Elastomer | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | Tflex™ HD90000 | Active | - | - | Gap Filler Pad, Sheet | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Tacky - Both Sides | -- | 228.60mm x 228.60mm | 7.5 W/m-K | - | - | -- | - | - | - | 0.100 (2.54mm) | ||
![]() M83723/84K1404Y Conesys | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 18.11°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() MS24265R8B3PN L/C Conesys | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() M83723/85S10067 Conesys | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 11.57°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() MS3456W16S-4PX Conesys | 144 |
| - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 15.02°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - |